EN
  • EN
  • DE

LTC3528BEDDB#TRMPBF

Part No LTC3528BEDDB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1A SYNC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.88V
Maximum Input Voltage 5.25V
Nominal Output Voltage (Min/Fixed) 1.6V
Maximum Output Voltage 5.25V
Output Current 1A (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 020587-LTC3528BEDDB#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3528BEDDB#TRMPBF CAD Model

Description

LTC3528BEDDB#TRMPBF Product Overview

The LTC3528BEDDB#TRMPBF is a high-efficiency, dual-channel, synchronous step-up DC/DC converter designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This product is specifically engineered to meet the needs of battery-powered applications where compact size, high efficiency, and reliability are paramount.

Key Features:

  • Wide Input Voltage Range: The LTC3528BEDDB#TRMPBF operates from an input voltage range of 0.85V to 5V, making it suitable for single-cell Li-Ion or multi-cell alkaline/NiMH applications.
  • Dual Output Channels: It offers two independent output channels, with fixed voltages of 3.3V and 5V, providing versatility for powering different components in a system.
  • High Efficiency: With its synchronous rectification and low quiescent current, the converter achieves high efficiency across a wide range of load currents, reducing power loss and improving battery life.
  • Compact Package: The LTC3528BEDDB#TRMPBF comes in a 10-lead (3mm x 3mm) DFN package, which is ideal for space-constrained applications.
  • Integrated Soft-Start: The soft-start feature limits inrush current during startup, thus providing a controlled power-up sequence and reducing stress on the input power source.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating by automatically shutting down the converter if the internal temperature exceeds safe limits.

Applications:

The LTC3528BEDDB#TRMPBF is designed for use in a wide array of portable electronic devices. Its dual outputs make it an excellent choice for powering LCD displays, audio circuits, and other system peripherals that require different voltage levels. It is also well-suited for handheld medical devices, wireless sensors, and any other power-sensitive applications.

Quality and Reliability:

Linear Technology's commitment to quality ensures that the LTC3528BEDDB#TRMPBF meets the highest standards of performance and reliability. Each device is rigorously tested to guarantee its efficiency and longevity in the field, providing designers with a dependable power solution for their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9877 $53.9754
5+ $22.1438 $110.7190
7+ $21.4518 $150.1626
10+ $20.7598 $207.5980
13+ $20.0678 $260.8814
17+ $17.9918 $305.8606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,096 pieces
In Stock: 6,056 pieces Factory Stock: 6,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess