EN
  • EN
  • DE

LTC3528EDDB-2#TRPBF

Part No LTC3528EDDB-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJUSTABLE 1A 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.88V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.6V
Maximum Output Voltage 5.25V
Current - Output 1A (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Part Number Series LTC3528
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808021-LTC3528EDDB-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3528EDDB-2#TRPBF CAD Model

Description

LTC3528EDDB-2#TRPBF - High-Efficiency, Dual-Output Synchronous Step-Up DC/DC Converter

The LTC3528EDDB-2#TRPBF is a versatile and high-performance dual-output synchronous step-up DC/DC converter from Linear Technology, designed to cater to the needs of modern portable electronic devices. This compact and efficient power solution is ideal for applications requiring dual power rails from a single-cell lithium-ion battery or other low voltage sources.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 0.85V to 5V, making it suitable for single-cell Li-Ion applications, as well as other low voltage sources.
  • Dual Channel Outputs: It offers two independent output voltages that can be set with 1% accuracy. Output 1 can be programmed up to 5.25V, and Output 2 up to 15V, providing flexibility for various application requirements.
  • High Efficiency: With its synchronous rectification design, the LTC3528EDDB-2#TRPBF achieves high efficiency, up to 94%, which helps in prolonging battery life and reducing heat generation.
  • Low Quiescent Current: The device features a low quiescent current of only 25uA, ensuring minimal drain on the battery when in standby mode.
  • Burst Mode® Operation: The Burst Mode operation allows for high efficiency at low output currents, making it ideal for battery-powered applications with varying load demands.
  • Compact Package: Housed in a 12-lead (3mm x 3mm) DFN package, the LTC3528EDDB-2#TRPBF is designed for space-constrained applications.

Applications:

The LTC3528EDDB-2#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable Medical Devices
  • Wireless Modems
  • Digital Cameras
  • Handheld Instruments
  • GPS Receivers
  • MP3 Players

With its dual high-efficiency outputs, low power consumption, and compact size, the LTC3528EDDB-2#TRPBF from Linear Technology stands out as an excellent power management solution for designers looking to enhance the performance and battery life of their portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3890 $50.3340
15+ $6.8833 $103.2495
23+ $6.6682 $153.3686
31+ $6.4531 $200.0461
41+ $6.2380 $255.7580
54+ $5.5927 $302.0058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess