EN
  • EN
  • DE

LTC3528EDDB#TRMPBF

Part No LTC3528EDDB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1A SYNC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.88V
Maximum Input Voltage 5.25V
Nominal Output Voltage (Min/Fixed) 1.6V
Maximum Output Voltage 5.25V
Output Current 1A (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 020588-LTC3528EDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3528EDDB#TRMPBF CAD Model

Description

The LTC3528EDDB#TRMPBF is a high-efficiency, fixed-frequency, dual-channel, synchronous step-up DC/DC converter from Linear Technology, which is now part of Analog Devices. This compact and powerful component is specifically designed to operate from an input voltage as low as 0.85V, making it ideal for single-cell or multi-cell alkaline, NiMH, or NiCd, as well as other types of low voltage power sources.

Key Features

  • Wide Input Voltage Range: Operates from 0.85V start-up, with a minimum operating voltage of 0.5V after start-up, allowing the device to draw power from sources with significant voltage drop during discharge.
  • Dual Channel Outputs: The converter provides two independent output voltages, which can be set by external resistors, with the capability to deliver up to 50mA on Vout1 and 200mA on Vout2, suitable for powering diverse sets of loads.
  • High Efficiency: Integrated synchronous rectification enables efficiencies up to 94%, which is beneficial for maximizing battery life in portable applications.
  • Fixed Frequency Operation: Operates at a fixed frequency of 1MHz, allowing for small external components, reduced noise sensitivity, and predictable performance.
  • Low Profile Package: Comes in a low profile (2mm x 3mm) DFN package, ideal for space-constrained applications.
  • Thermal Protection: Features thermal shutdown to protect the device under over-temperature conditions.

Applications

Due to its low input voltage capability and high efficiency, the LTC3528EDDB#TRMPBF is an excellent choice for a variety of applications, including but not limited to:

  • Portable Medical Devices
  • Wireless Sensors
  • Energy Harvesting Systems
  • Backup Power Supplies
  • Handheld Instruments

This component is available in a RoHS-compliant package and is supplied in tape and reel form for use in automated manufacturing environments. The LTC3528EDDB#TRMPBF is a testament to Linear Technology's commitment to providing innovative power solutions for complex, low-voltage applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6911 $53.8377
16+ $6.3106 $100.9696
25+ $6.1134 $152.8350
34+ $5.9162 $201.1508
44+ $5.7190 $251.6360
59+ $5.1274 $302.5166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,314 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess