EN
  • EN
  • DE

LTC3530EDD#2BVPBF

Part No LTC3530EDD#2BVPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 303352-LTC3530EDD#2BVPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3530EDD#2BVPBF CAD Model

Description

Linear Technology's LTC3530EDD#2BVPBF: A High-Efficiency, Synchronous Step-Up/Down DC/DC Converter

The LTC3530EDD#2BVPBF is a versatile synchronous step-up/step-down DC/DC converter from Linear Technology, designed to provide efficient power management for a wide range of applications. This compact and robust component is housed in a 10-lead DFN package, offering a solution for space-constrained environments without compromising performance.

Key Features:

  • Wide Input Voltage Range: The LTC3530 operates with an input voltage range from 1.8V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as other standard power sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 5V, providing flexibility to power a variety of devices that require different voltage levels.
  • Synchronous Operation: With integrated power switches, the LTC3530 ensures high efficiency, which is critical for maximizing battery life in portable applications. Synchronous rectification also reduces heat generation, enhancing system reliability.
  • Burst Mode® Operation: This feature significantly improves efficiency at light loads, reducing quiescent current and extending battery life in portable devices.
  • High Switching Frequency: The device operates at a 1.2MHz switching frequency, which allows for the use of small, low-cost capacitors and inductors, further minimizing the solution footprint.
  • Thermal Protection: The LTC3530 includes thermal shutdown to protect the device under high temperature conditions.

Applications:

The LTC3530EDD#2BVPBF is ideal for a variety of applications that require efficient voltage conversion with a wide input range. It is particularly well-suited for:

  • Portable Instruments
  • Medical Devices
  • Handheld Devices
  • Battery-Powered Equipment
  • Multi-chemistry Battery Regulators

Conclusion:

With its high efficiency, flexibility in voltage adjustment, and compact size, the LTC3530EDD#2BVPBF from Linear Technology is an excellent choice for designers looking to optimize power consumption and space in their portable and battery-powered systems. Its advanced features ensure performance and reliability, making it a go-to solution for a wide range of power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess