EN
  • EN
  • DE

TPS65130

Part No TPS65130
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description POSITIVE AND NEGATIVE OUTPUT DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273003-TPS65130
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Audio, Consumer Electronics, Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS65130 CAD Model

Description

The TPS65130 is a versatile and highly efficient DC-DC converter integrated circuit designed by Texas Instruments, tailored for applications requiring both positive and negative output voltages. It is an ideal solution for powering OLED displays, CCD sensors, and other devices in portable electronics, such as digital cameras, PDAs, and smartphones.

Key Features:

  • Dual Output: The TPS65130 provides two regulated output voltages, one positive and one negative, both of which are adjustable to accommodate various application needs.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.7V to 5.5V, making it compatible with single-cell lithium-ion batteries and other standard power supplies.
  • High Efficiency: This IC utilizes a switch-mode power supply design, ensuring high power efficiency and reduced heat generation.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 1.2MHz to 2.2MHz, allowing designers to optimize the performance for their specific application.
  • Small Package Size: The TPS65130 comes in a compact QFN package, which is ideal for space-constrained applications.
  • Integrated Power Switches: Internal power switches contribute to a minimized external component count, reducing the overall solution size and cost.
  • Thermal Shutdown Protection: It includes thermal shutdown protection, safeguarding the device from damage due to overheating.

Applications:

  • OLED Displays
  • CCD Sensors
  • Portable Electronics
  • Audio and Video Equipment

The TPS65130 is a robust power management solution from Texas Instruments, designed to meet the rigorous demands of modern electronic devices. Its dual-output capability, combined with high efficiency and a small form factor, make it an excellent choice for designers looking to maximize performance in compact, battery-powered applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess