EN
  • EN
  • DE

UC2906DW

Part No UC2906DW
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Sealed Lead-Acid Battery Charger | IC LEAD-ACID BATT CHARGR 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Lead Acid
Programmable Features Current
Voltage - Supply (Maximum) 40V
Temperature Range - Operating -40°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number UC2906
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1275847-UC2906DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2906DW CAD Model

Description

The UC2906DW from Texas Instruments is a sophisticated integrated circuit designed for managing and controlling the charging process of sealed lead-acid batteries. With its precision voltage and current regulation, the UC2906DW ensures that batteries are charged efficiently and safely, maximizing their lifespan and performance.

Key Features

  • Charge Control: The UC2906DW offers precise control over the charging process, including float, fast, and trickle charge modes, adapting to the needs of the battery and the application.
  • Voltage Regulation: This device maintains tight control over the charging voltage, preventing overcharging and increasing the longevity of the battery.
  • Current Regulation: It also regulates the current during the charge cycle, protecting the battery from excessive current that could cause damage.
  • Temperature Compensation: With its built-in temperature compensation feature, the UC2906DW adjusts the charge parameters according to the ambient temperature, ensuring optimal charging under varying environmental conditions.
  • Charge Status Indicators: The device includes status indicators that provide visual feedback on the charge cycle, making it easy to monitor the progress of the charge.
  • Package Type: It comes in a 16-Pin SOIC (DW) package that is suitable for surface mount technology, allowing for compact and efficient PCB designs.

Applications

The UC2906DW is ideal for a wide range of applications that require reliable battery management, including:

  • Uninterruptible Power Supplies (UPS)
  • Emergency Lighting Systems
  • Portable Power Tools
  • Automotive Battery Chargers
  • Renewable Energy Systems

Conclusion

With its comprehensive set of features, the UC2906DW is an essential component for any system that relies on sealed lead-acid batteries. Texas Instruments' commitment to quality and reliability ensures that this charge controller will deliver exceptional performance for sophisticated battery charging solutions.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5753 $51.4518
15+ $7.0362 $105.5430
23+ $6.8163 $156.7749
31+ $6.5964 $204.4884
40+ $6.3766 $255.0640
53+ $5.7169 $302.9957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,384 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess