EN
  • EN
  • DE

LTC3537IUDTRPBF

Part No LTC3537IUDTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072339-LTC3537IUDTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3537IUDTRPBF CAD Model

Description

The LTC3537IUDTRPBF is a highly versatile synchronous buck-boost DC/DC converter from Linear Technology, designed to provide a regulated output from an input voltage that can be either higher or lower than the output voltage. Its compact design and integrated features make it an ideal choice for portable battery-powered applications where the input voltage can vary, such as in handheld devices, medical equipment, and industrial instruments.

Key Features:

  • Wide Input Range: The device operates from an input voltage range of 1.8V to 5.5V, accommodating a variety of power sources including single-cell Li-Ion batteries, multi-cell alkaline batteries, or other standard power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.8V to 5.25V, which allows for flexibility in different applications and the ability to precisely match the voltage requirement of the load.
  • High Efficiency: The LTC3537 features synchronous rectification, which provides high efficiency over a wide range of load currents. This is particularly beneficial in extending battery life in portable applications.
  • Low Quiescent Current: The device offers a low quiescent current, making it suitable for battery-powered applications where power conservation is critical.
  • Compact Package: Housed in a compact 16-lead QFN package, the LTC3537IUDTRPBF minimizes the footprint on the PCB and is suitable for space-constrained applications.
  • Integrated Switches: The inclusion of internal switches reduces the external component count, which simplifies design and reduces overall system cost.
  • Thermal Protection: The device includes thermal protection to safeguard the device and the system under high-temperature conditions.

Applications:

  • Portable Electronic Devices
  • Handheld Instruments
  • Medical Devices
  • Industrial Power Supplies
  • Energy Harvesting Systems

The LTC3537IUDTRPBF by Linear Technology is a robust power management solution that offers design flexibility, operational efficiency, and reliability for a wide array of portable and fixed electronics. Its ability to manage varying input voltages while providing a stable output makes it an essential component in the design and development of modern electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess