EN
  • EN
  • DE

LTC3542IS6#TRMPBF

Part No LTC3542IS6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A SYNC TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 500mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1062647-LTC3542IS6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3542IS6#TRMPBF CAD Model

Description

Linear Technology's LTC3542IS6#TRMPBF: High-Efficiency, Adjustable Synchronous Step-Down DC/DC Converter

The LTC3542IS6#TRMPBF is a high-performance, adjustable synchronous step-down DC/DC converter designed by Linear Technology for modern electronics requiring efficient power management. This compact and efficient power solution is ideal for portable devices, where energy efficiency and battery life are of paramount importance. It operates over a wide input voltage range from 2.5V to 5.5V, making it versatile for various applications, including single-cell Li-Ion-powered devices.

With an adjustable output voltage range from 0.6V to VIN, the LTC3542IS6#TRMPBF can deliver up to 300mA of continuous output current. Its high switching frequency of up to 2.25MHz allows for the use of small, low-cost capacitors and inductors, resulting in a compact footprint and reduced overall solution size. This feature is particularly beneficial for space-constrained applications.

The LTC3542IS6#TRMPBF boasts high efficiency, which can reach up to 95%, thanks to its synchronous operation that eliminates the need for an external diode by using an internal synchronous rectifier. This design not only improves efficiency but also reduces thermal stress, enhancing the reliability and longevity of the device.

To preserve battery life, the LTC3542IS6#TRMPBF features a Burst Mode® operation that significantly reduces quiescent current during light load conditions. This mode ensures that the power consumption is minimized when the device is in standby or in low power states. Additionally, the converter has internal soft-start capability to minimize inrush current at startup, further protecting the device and its power source.

The LTC3542IS6#TRMPBF comes in a thermally efficient, low-profile (1mm) SOT-23 package, which is suitable for automated assembly and offers excellent thermal performance. The device also includes a range of protective features such as over-temperature protection and current limiting to safeguard the system under abnormal conditions.

In summary, the LTC3542IS6#TRMPBF from Linear Technology is a robust and efficient solution for designers looking to optimize power consumption and extend battery life in their portable and space-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess