EN
  • EN
  • DE

LTC3547EDDB-1#TRMPBF

Part No LTC3547EDDB-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V/1.8V 0.3A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V, 1.8V
Output Current 300mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 122241-LTC3547EDDB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3547EDDB-1#TRMPBF CAD Model

Description

The LTC3547EDDB-1#TRMPBF is a high-efficiency, dual-channel, synchronous step-down regulator from Linear Technology, designed to cater to the power management needs of modern electronics. This compact and versatile component is ideal for portable devices due to its ability to provide two independent output voltages from a single input, while maintaining a high level of energy efficiency.

Key Features

  • Dual Output Channels: The LTC3547EDDB-1#TRMPBF offers two independent output channels with adjustable output voltages, making it suitable for powering multiple devices or subsystems within an application.
  • High Efficiency: With its synchronous step-down architecture, the regulator achieves high efficiency, reducing power loss and heat generation, thereby extending battery life in portable applications.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Low Quiescent Current: The LTC3547EDDB-1#TRMPBF is designed to draw minimal quiescent current, which is critical for battery-powered applications where conserving power is paramount.
  • Small Footprint: Housed in a 10-lead DFN package, the regulator is optimized for space-constrained applications, providing a compact power management solution without sacrificing performance.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature limits, preventing damage from overheating.

Applications

The LTC3547EDDB-1#TRMPBF is suitable for a wide range of applications, including but not limited to:

  • Handheld Devices
  • Portable Media Players
  • Wireless and DSL Modems
  • GPS Receivers
  • Medical Devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3547EDDB-1#TRMPBF is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding applications. The part number suffix 'TRMPBF' indicates that the device is provided in tape and reel packaging, suitable for automated assembly processes, and is lead-free (Pb-free), meeting modern environmental standards for electronic components.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess