Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208800-LTC3548IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3548IDD CAD Model

Description

LTC3548IDD - Dual Channel, 800mA Synchronous Step-Down DC/DC Converter

The LTC3548IDD, designed and manufactured by Linear Technology, is a high-efficiency, dual-channel, synchronous buck converter that delivers up to 800mA of continuous output current per channel. This compact and versatile power management IC is ideal for portable devices, where power efficiency and battery life are critical.

Operating from an input voltage range of 2.5V to 5.5V, the LTC3548IDD is perfectly suited for single-cell Li-Ion/Polymer, or multi-cell alkaline/NiMH applications. Each of its two channels is capable of generating an adjustable output voltage as low as 0.6V, which allows for great flexibility in powering a wide range of low-voltage digital ICs and microprocessors.

The LTC3548IDD utilizes a constant frequency, current mode architecture that provides excellent line and load regulation, as well as low output ripple. Its high switching frequency of up to 2.25MHz enables the use of small surface mount inductors and capacitors, thereby reducing the overall solution footprint and saving valuable board space on densely packed PCBs.

With its internal synchronous rectification, the LTC3548IDD achieves efficiencies as high as 95%, which minimizes the heat generation and allows for operation without the need for bulky heatsinks or airflow. Additionally, the device features a 'Burst Mode' operation that significantly improves efficiency at light loads, further extending battery life for handheld devices.

The LTC3548IDD also incorporates a host of protective features, including over-temperature protection, over-current protection, and short-circuit protection, ensuring reliable and safe operation under a variety of conditions. Furthermore, the device is available in a low-profile (0.75mm) 10-lead DFN package, which is RoHS compliant and suitable for automated assembly processes.

In conclusion, the LTC3548IDD from Linear Technology is a powerful, efficient, and space-saving solution for modern portable electronic devices that require dual independent power supplies with high current capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8108 $64.8648
15+ $8.8705 $133.0575
23+ $8.5933 $197.6459
32+ $8.3160 $266.1120
41+ $8.0389 $329.5949
54+ $7.2072 $389.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 137 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention