EN
  • EN
  • DE

LTC3549EDCB#TRPBF

Part No LTC3549EDCB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.25A SYNC 6DFN / Conv DC-DC 1.6V to 5.5V Synchronous Step Down Single-Out 0.611V to 5.5V 0.25A 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.6V
Voltage Input MAX 5.5V
Output Voltage 0.611V
Output Voltage MAX 5.5V
Output Current 250mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 783409-LTC3549EDCB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3549EDCB#TRPBF
Introduction Date July 28, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3549EDCB#TRPBF CAD Model

Description

The LTC3549EDCB#TRPBF is a high-efficiency, synchronous, step-down DC/DC converter from Linear Technology, designed to meet the needs of modern portable electronics. It is a versatile power solution that can deliver a continuous output current up to 400mA, making it an excellent choice for battery-powered devices.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 2.5V to 5.5V, accommodating a variety of power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, allowing for flexibility in powering different circuit components.
  • High Efficiency: With its synchronous operation, the LTC3549EDCB#TRPBF can achieve up to 96% efficiency, reducing power loss and extending battery life.
  • No Schottky Diode Required: The internal synchronous rectification eliminates the need for an external Schottky diode, simplifying design and saving board space.
  • Low Quiescent Current: The device features a low quiescent current of only 20μA, which is beneficial for battery conservation in standby mode.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.
  • Small Footprint: The LTC3549EDCB#TRPBF comes in a 6-lead DFN package with a 2mm x 2mm footprint, ideal for space-constrained applications.

Applications

The LTC3549EDCB#TRPBF is suitable for a variety of applications, particularly where space and power efficiency are critical. This includes:

  • Portable Medical Devices
  • Wireless Headsets and Earbuds
  • Personal Media Players
  • GPS Receivers
  • Handheld Instruments

Ordering Information

The product is available in a tape and reel package, denoted by the '#TRPBF' suffix, which is ideal for automated manufacturing processes. The LTC3549EDCB#TRPBF is RoHS compliant and adheres to Linear Technology's standards for quality and reliability, making it a trusted choice for engineers and product designers.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4859 $52.2885
35+ $2.8602 $100.1070
55+ $2.7708 $152.3940
75+ $2.6814 $201.1050
97+ $2.5921 $251.4337
130+ $2.3239 $302.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,271 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess