EN
  • EN
  • DE

LTC3555IUFD-1#TRPBF

Part No LTC3555IUFD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGER 28-QFN / Linear Battery Charger Li-Ion/Li-Pol 1022mA 4.2V Automotive 28-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Reel package
Applications Handheld/Mobile Devices
Operating Supply Voltage 4.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783423-LTC3555IUFD-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3555-1
Introduction Date May 14, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3555IUFD-1#TRPBF CAD Model

Description

The LTC3555IUFD-1#TRPBF is a versatile power management integrated circuit (PMIC) developed by Linear Technology, which is now part of Analog Devices. This PMIC is designed to cater to the demanding power requirements of portable electronic devices such as smartphones, tablets, and other handheld gadgets.

Key Features:

  • Integrated Solution: The LTC3555 combines multiple power management functions in one package, including a USB-compatible linear charger, a PowerPath™ manager, three high-efficiency synchronous buck regulators, and an always-on LDO, making it a highly integrated solution for portable power management.
  • High Efficiency: The synchronous buck regulators are capable of delivering high efficiency across a wide range of load currents, which helps in maximizing battery life and reducing heat generation.
  • Programmable Charging: The device features a programmable battery charger for single-cell lithium-ion or lithium-polymer batteries, ensuring safe and efficient charging with programmable charge current up to 1.5A.
  • USB Compatibility: The LTC3555's linear charger is designed to work with USB inputs, complying with USB power specifications for portable devices.
  • PowerPath Control: The integrated PowerPath controller provides seamless transition between input power sources, battery, and system load, ensuring a constant supply of power to the device.
  • Compact Design: Housed in a compact 28-pin 4mm x 5mm QFN package, the LTC3555IUFD-1#TRPBF is suitable for space-constrained applications.

Applications:

The LTC3555IUFD-1#TRPBF is ideal for a wide range of portable electronic applications, where efficient power management and space-saving design are critical. This includes:

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld medical devices
  • Portable instrumentation

Quality and Reliability:

Linear Technology's commitment to quality and reliability is evident in the LTC3555IUFD-1#TRPBF, which is designed to meet the stringent requirements of portable device manufacturers. The device is available in tape and reel packaging, denoted by the suffix #TRPBF, which is suitable for automated pick-and-place assembly processes.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3135 $55.8810
14+ $7.6418 $106.9852
21+ $7.4030 $155.4630
28+ $7.1642 $200.5976
37+ $6.9254 $256.2398
49+ $6.2090 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess