EN
  • EN
  • DE

IR21571SPBF

Part No IR21571SPBF
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description IC BALLAST CONTROL INTEG 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Type Ballast Controller
Frequency 45.5kHz to 50.5kHz
Supply Voltage - Operating 10.5 V to 16.5 V
Operating Supply Current 5.5mA
Dimming No
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 040661-IR21571SPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR21571SPBF CAD Model

Description

The Infineon Technologies 040661-IR21571SPBF is a ballast controller that is surface-mount mounted.

  • Frequency: 45.5kHz to 50.5kHz
  • Dimming: No dimming capabilities
  • Application: Designed for use in integrated circuits
  • Temperature Range: -40°C to 125°C
  • Package: 16-SOIC
  • Supply Voltage: 10.5V to 16.5V
  • Operating Supply Current: 5.5mA
  • Supply and Demand Status: Limited

You May Also Be Interested in

Infineon Technologies
IC BALLAST CTLR CCFL/EEFL 16SOIC
Need more? Email Us
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONV CTRL 8-SOIC
Lowest to $1.9658
NXP / Nexperia
IC CFL/TL CNTRL 600V 20SO
Need more? Email Us
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
NXP / Nexperia
IC CCFL/EEFL CNTRL 42KHZ 24SSOP
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess