EN
  • EN
  • DE

LTC3561EDD#PBF

Part No LTC3561EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A SYNC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.625V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Output Current 1A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 127352-LTC3561EDD#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3561EDD#PBF CAD Model

Description

Linear Technology LTC3561EDD#PBF - High-Efficiency, Quad Output, Synchronous Buck Regulator

The LTC3561EDD#PBF is a highly integrated power management IC from Linear Technology, designed to provide a compact and efficient power solution for a wide range of applications. This quad output synchronous buck regulator is capable of delivering high efficiency and excellent thermal performance, making it an ideal choice for space-constrained applications that require multiple power rails.

Key Features:

  • Quad Output Channels: This device features four independent, high-efficiency synchronous buck regulators, providing versatile power supply options for multi-rail systems.
  • High Efficiency: The LTC3561EDD#PBF offers up to 96% efficiency, minimizing power loss and improving overall system performance.
  • Wide Input Voltage Range: It operates from a 2.5V to 5.5V input voltage range, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Adjustable Output Voltages: Output voltages are adjustable down to 0.6V, allowing for precise voltage regulation tailored to the needs of specific circuits.
  • Compact Package: Housed in a low-profile (0.75mm) 3mm x 3mm DFN package, the LTC3561EDD#PBF is designed for space-saving on PCBs.
  • Internal Soft-Start: Each regulator has an internal soft-start to limit inrush current during startup.
  • Stable with Ceramic Capacitors: The design is stable with ceramic output capacitors, providing reliable performance and reducing the need for bulky electrolytic types.
  • Overtemperature Protection: Built-in overtemperature protection ensures the device operates within safe temperature ranges.

Applications:

The LTC3561EDD#PBF is suitable for a variety of applications that require multiple regulated voltages. It is particularly useful in portable electronics, such as handheld devices, medical equipment, and industrial instrumentation, where efficiency and board space are critical.

Conclusion:

Overall, the LTC3561EDD#PBF by Linear Technology stands out as a multifaceted power management solution that combines efficiency, compactness, and versatility. Its ability to drive multiple outputs with high efficiency and its user-friendly adjustable voltage settings make it a go-to choice for designers looking to streamline their power supply designs without compromising on performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9020 $50.7260
28+ $3.6503 $102.2084
43+ $3.5244 $151.5492
62+ $3.2727 $202.9074
80+ $3.1468 $251.7440
100+ $3.0210 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess