EN
  • EN
  • DE

LTC3563EDC#TRMPBF

Part No LTC3563EDC#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 500MA 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.28V, 1.87V
Current - Output 500mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Part Number Series LTC3563
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806002-LTC3563EDC#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3563EDC#TRMPBF CAD Model

Description

Linear Technology's LTC3563EDC#TRMPBF: A Compact, Efficient, Synchronous Buck Regulator

The LTC3563EDC#TRMPBF is a high-performance, synchronous buck regulator from Linear Technology, designed to deliver precision power management for a wide range of applications. This compact and efficient integrated circuit is engineered to provide a continuous load current of up to 1.25A with an input voltage range of 2.5V to 5.5V, making it an ideal solution for single-cell Li-Ion/Polymer, or multi-cell alkaline/NiMH applications.

One of the defining features of the LTC3563EDC#TRMPBF is its high efficiency, which can reach up to 95%. This is accomplished through its constant frequency, current mode operation, and the use of low resistance internal switches. The device operates at a fixed frequency of 2.25MHz, allowing the use of tiny, low-cost capacitors and inductors less than 1mm in height. This high switching frequency combined with its small DFN package makes the LTC3563EDC#TRMPBF an excellent choice for space-constrained applications.

The regulator also features a 'Burst Mode' operation, which significantly improves efficiency at light loads, and reduces the quiescent current to only 20uA, thereby extending battery life in portable devices. For noise-sensitive applications, the LTC3563EDC#TRMPBF can be configured to run in forced continuous mode, reducing noise and RF interference.

Protection features are built into the LTC3563EDC#TRMPBF to ensure the safety and reliability of the device under various conditions. These include over-temperature protection, over-current protection, and a robust thermal protection circuit that helps prevent the chip from overheating during high power operation or fault conditions.

The LTC3563EDC#TRMPBF is packaged in a small 6-pin DFN package with dimensions of 2mm x 2mm, which is RoHS compliant. Its small footprint and low profile make it an excellent choice for portable applications such as handheld devices, medical equipment, and wearables, where space and power efficiency are critical considerations.

Overall, the LTC3563EDC#TRMPBF from Linear Technology stands out as a versatile and reliable power solution that combines high efficiency, small size, and a rich set of features to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2064 $50.7472
56+ $1.8104 $101.3824
86+ $1.7538 $150.8268
118+ $1.6972 $200.2696
153+ $1.6406 $251.0118
204+ $1.4709 $300.0636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,051 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess