EN
  • EN
  • DE

LTC3563EDC#TRPBF

Part No LTC3563EDC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 0.5A SYNC 6DFN / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 1.28V/1.87V 0.5A 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 1.28V, 1.87V
Output Current 500mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x2)
Win Source Part Number 783429-LTC3563EDC#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3563
Introduction Date January 29, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3563EDC#TRPBF CAD Model

Description

Product Overview: LTC3563EDC#TRPBF

The LTC3563EDC#TRPBF, from Linear Technology, is a high-efficiency, synchronous, step-down DC/DC converter optimized for battery-powered applications. It is designed to extend battery life in portable devices by delivering up to 1.2A of continuous output current with a high efficiency of up to 95%. This advanced power solution is housed in a compact, 6-lead DFN package, making it an ideal choice for space-constrained applications.

Key Features

  • High Efficiency: The LTC3563EDC#TRPBF operates with an efficiency of up to 95%, minimizing power loss and heat generation, which is crucial for battery-operated devices.
  • Wide Input Voltage Range: It supports an input voltage range from 2.5V to 5.5V, accommodating a variety of power sources including single-cell Li-Ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the input voltage, allowing for flexibility in powering different loads.
  • High Output Current: With the capability to deliver 1.2A of continuous output current, it can power a wide range of high-performance portable electronics.
  • Stable with Ceramic Capacitors: The converter is stable with ceramic output capacitors, which are smaller, more reliable, and have better thermal characteristics than other types of capacitors.
  • Low Dropout Operation: The low dropout operation is beneficial when the input voltage is close to the output voltage, ensuring consistent performance.
  • Compact Package: Housed in a small 6-lead DFN package, the LTC3563EDC#TRPBF is suitable for portable applications where space is at a premium.
  • Integrated Synchronous Rectification: The inclusion of internal synchronous rectification improves efficiency and eliminates the need for an external Schottky diode.

Applications

The LTC3563EDC#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Modems
  • GPS Receivers
  • MP3 Players

With its high efficiency, flexible power options, and compact design, the LTC3563EDC#TRPBF is an excellent choice for designers looking to optimize power usage in their portable and battery-operated devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4636 $51.2260
85+ $1.2009 $102.0765
130+ $1.1634 $151.2420
180+ $1.1258 $202.6440
230+ $1.0883 $250.3090
310+ $0.9757 $302.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,951 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess