EN
  • EN
  • DE

LTC3565IMSE#PBF

Part No LTC3565IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 1.25A SYNC 10MSOP / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 0.6V to 5V 1.25A Automotive 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 1.25A
Frequency - Switching Up to 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 783436-LTC3565IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3565IMSE#PBF
Introduction Date January 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3565IMSE#PBF CAD Model

Description

Product Overview: LTC3565IMSE#PBF

The LTC3565IMSE#PBF is a high-performance, compact power management integrated circuit (PMIC) from Linear Technology, designed to cater to the demanding needs of portable electronics. This versatile chip offers an efficient power solution, ideal for battery-powered applications such as smartphones, tablets, and other handheld devices. Its small footprint and integrated features make it an excellent choice for space-constrained applications.

Key Features

  • High Efficiency: The LTC3565IMSE#PBF boasts a high-efficiency synchronous step-down regulator, which ensures maximum battery life by minimizing power loss during the conversion process.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, this PMIC is versatile and can operate from a variety of power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a wide range of output voltage settings to accommodate different device requirements.
  • Low Quiescent Current: It features a low quiescent current, which is critical for extending battery life in portable applications, especially during standby or light-load conditions.
  • Multiple Operating Modes: The LTC3565IMSE#PBF supports Burst Mode® operation, which provides high efficiency at low output currents, and a fixed frequency PWM mode for noise-sensitive applications.
  • Robust Protection Features: It includes over-temperature protection, over-current protection, and under-voltage lockout, ensuring reliable operation and safeguarding the device from various fault conditions.
  • Compact Package: Housed in a compact 10-lead MSOP package, it is designed for space-saving on PCBs and is suitable for automated assembly processes.

Applications

The LTC3565IMSE#PBF is a multifaceted PMIC that can be used in a wide range of applications. It is particularly suited for portable medical devices, wireless routers, and personal multimedia devices where efficiency, battery life, and small form factor are critical. Its customizable output voltage and low power consumption make it an ideal choice for designers looking to optimize their power management systems.

In conclusion, the LTC3565IMSE#PBF from Linear Technology is a feature-rich, high-efficiency power solution that meets the stringent requirements of modern portable electronics. Its compact size and robust protection features make it a reliable and versatile choice for a wide array of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1011 $50.4264
59+ $1.7240 $101.7160
90+ $1.6701 $150.3090
124+ $1.6163 $200.4212
161+ $1.5624 $251.5464
215+ $1.4008 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess