EN
  • EN
  • DE

RS5C314-E1

Part No RS5C314-E1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 299114-RS5C314-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS5C314-E1 CAD Model

Description

The RS5C314-E1 is a real-time clock (RTC) IC manufactured by Ricoh. It's a low-power device designed for accurate timekeeping in various electronic applications, especially those requiring battery backup to maintain time during power outages. It offers functionalities such as calendar, alarm, and timer features, accessible through a serial interface.

Applications

  • Portable Devices
  • Metering Equipment (e.g., smart meters)
  • Industrial Control Systems
  • Consumer Electronics (e.g., set-top boxes, DVD players)
  • Data Loggers

Features

  • I2C Serial Interface
  • Low Power Consumption
  • Built-in Crystal Oscillator
  • Automatic Power Switch-over Circuit
  • Alarm Function

Benefits

  • Accurate Timekeeping: Integrated crystal oscillator ensures precision in maintaining time and date.
  • Battery Backup: Automatic switchover to battery power guarantees uninterrupted timekeeping during power loss.
  • Extended Battery Life: Low power consumption optimizes battery usage in portable and battery-backed systems.
  • Simplified Integration: I2C interface simplifies communication with microcontrollers and reduces the number of external components required.
  • Time-Based Actions: Programmable alarm function allows for scheduling events and triggering actions at specific times.

Technical Specifications

The typical specifications for the RS5C314-E1 are as follows:

  • Operating Voltage: 1.8V to 5.5V
  • Backup Voltage: 1.5V to 5.5V
  • I2C Bus Frequency: 400kHz
  • Operating Temperature Range: -40°C to +85°C
  • Backup Current: Typically less than 1μA
  • Package: SOP-8
  • Timekeeping Functions: Seconds, Minutes, Hours, Day, Date, Month, Year (with leap year compensation)

The RS5C314-E1 utilizes an integrated crystal oscillator, which provides a stable and accurate time base. This eliminates the need for external timing components and simplifies the overall circuit design. The oscillator frequency is typically 32.768 kHz, a standard value for real-time clock applications.

The device communicates with a host microcontroller via the I2C serial interface. This two-wire interface allows for easy access to the RTC's registers, enabling the microcontroller to read and write time and calendar data, configure the alarm function, and control other features of the device. The I2C address of the RS5C314-E1 is typically fixed or configurable via external pins.

The automatic power switch-over circuit is a critical feature of the RS5C314-E1. When the main power supply fails, the device automatically switches to a backup power source, typically a lithium battery. This ensures that the timekeeping function continues uninterrupted, preventing data loss and maintaining the integrity of the time and calendar information. When the main power supply is restored, the device seamlessly switches back to the main power source.

In summary, the RS5C314-E1 is a reliable and feature-rich RTC IC that is well-suited for a wide range of applications requiring accurate timekeeping and battery backup. Its low power consumption, integrated features, and simple I2C interface make it an attractive choice for designers seeking a compact and efficient RTC solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess