EN
  • EN
  • DE

LTC3605AIUF#PBF

Part No LTC3605AIUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A SYNC 24QFN / Conv DC-DC 4V to 20V Synchronous Step Down Single-Out 0.6V to 19.8V 5A 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 20V
Output Voltage 0.6V
Output Voltage MAX 19.8V
Output Current 5A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 783478-LTC3605AIUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3605A
Introduction Date May 21, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3605AIUF#PBF CAD Model

Description

The LTC3605AIUF#PBF is a high-performance, high-efficiency monolithic synchronous buck regulator from Linear Technology, a renowned leader in the design and manufacture of high-performance analog integrated circuits. This advanced power management component is designed to step down output voltages from a wide input voltage range, making it an ideal solution for a variety of demanding applications.

Key Features:

  • Wide Input Voltage Range: The LTC3605AIUF#PBF operates from a 4V to 20V input voltage range, accommodating a variety of power sources including single-cell Li-Ion to fixed 12V or 15V power rails.
  • High Output Current: Capable of delivering up to 4A of continuous output current, this regulator is well-suited for power-hungry applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, allowing for a high degree of flexibility in meeting specific voltage requirements.
  • High Efficiency: Its high efficiency is achieved through the use of low RDS(ON) internal switches, which reduces power loss due to conduction.
  • Stable Operation: The LTC3605AIUF#PBF provides stable operation with ceramic output capacitors, ensuring reliable performance under varying load conditions.
  • Thermal Performance: Enhanced thermal performance is assured with a thermally enhanced 24-lead QFN package, keeping the device cool even under heavy loads.
  • Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown to safeguard the device and the system it powers.

Applications:

The LTC3605AIUF#PBF is versatile enough for a wide range of applications, including:

  • Distributed Power Systems
  • Portable Instruments
  • Medical Equipment
  • Automotive Power Supplies
  • Industrial Supplies
  • Networking Equipment

In conclusion, the LTC3605AIUF#PBF from Linear Technology is a powerful, efficient, and reliable choice for modern electronic systems that require a compact, high-performance power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0503 $69.1509
6+ $18.9130 $113.4780
9+ $18.3220 $164.8980
12+ $17.7310 $212.7720
15+ $17.1399 $257.0985
20+ $15.3669 $307.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 505 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess