EN
  • EN
  • DE

LTC3605EUF#PBF

Part No LTC3605EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A SYNC 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 15V
Output Voltage 0.6V
Output Voltage MAX 14.85V
Output Current 5A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Manufacturer Homepage www.linear.com
Win Source Part Number 724767-LTC3605EUF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3605EUF#PBF CAD Model

Description

Product Overview: LTC3605EUF#PBF

The LTC3605EUF#PBF is a high-performance, synchronous step-down regulator from Linear Technology, designed to deliver precision power management for a wide range of applications. This efficient power solution is ideal for portable devices, networking equipment, and industrial systems where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The LTC3605EUF#PBF boasts a high efficiency of up to 95%, minimizing heat generation and power loss, which is essential for battery-powered devices.
  • Wide Input Voltage Range: With an input voltage range of 4V to 20V, this regulator can accommodate a variety of power sources, including multi-cell batteries and industrial power rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, providing flexibility for different voltage requirements across various applications.
  • High Output Current: Capable of delivering up to 4A of continuous output current, it meets the needs of high-power devices.
  • Fast Transient Response: The regulator's fast transient response ensures stable operation during quick changes in load, which is critical for maintaining performance in digital systems.
  • Low Dropout Operation: The device's low dropout capability ensures continued operation even when the input voltage is close to the output voltage, maximizing battery life.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing reliability and longevity.
  • Compact Package: Housed in a 24-lead QFN package, the LTC3605EUF#PBF offers a compact solution that is suitable for space-constrained applications.

Applications

The LTC3605EUF#PBF is versatile and can be used in a variety of applications, including:

  • Portable Instruments
  • Medical Devices
  • Automotive Power Systems
  • Telecommunications Infrastructure
  • Industrial Equipment

With its robust feature set and compact design, the LTC3605EUF#PBF from Linear Technology stands out as a reliable and efficient power management solution for designers looking to optimize their power systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0663 $60.1989
7+ $16.4647 $115.2529
10+ $15.9501 $159.5010
13+ $15.4356 $200.6628
17+ $14.9211 $253.6587
23+ $13.3775 $307.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess