EN
  • EN
  • DE

LTC3612EUDC#TRPBF

Part No LTC3612EUDC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 3A
Frequency - Switching 300kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-QFN (3x4)
Win Source Part Number 123755-LTC3612EUDC#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3612EUDC#TRPBF CAD Model

Description

Introduction to LTC3612EUDC#TRPBF

The LTC3612EUDC#TRPBF is a high-efficiency, synchronous buck regulator from Linear Technology, designed to deliver excellent performance in a wide range of applications. This compact and versatile power management solution is suitable for use in portable devices, networking equipment, and industrial systems, where efficient voltage regulation is critical for performance and battery life.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 24V, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.6V to 5.5V, allowing for precise voltage regulation tailored to the needs of the load.
  • High Efficiency: With a high efficiency of up to 95%, the LTC3612EUDC#TRPBF minimizes power loss and heat generation, extending battery life in portable applications.
  • High Output Current: The device is capable of delivering up to 4A of continuous output current, sufficient for powering a wide array of electronic components.
  • Programmable Switching Frequency: The switching frequency is programmable from 300kHz to 4MHz, enabling optimization between efficiency and component size.
  • Robust Thermal Performance: It comes in a thermally efficient QFN package, which helps in managing heat dissipation effectively.

Advanced Features

  • Current Mode Operation: The LTC3612EUDC#TRPBF utilizes current mode control for fast transient response and excellent loop stability.
  • Selectable Operating Modes: Users can choose between Burst Mode® operation for high efficiency at light loads and forced continuous mode for lowest noise operation at all loads.
  • Protection Features: The device includes overvoltage protection, undervoltage lockout, and thermal shutdown for enhanced system safety and reliability.

Applications

The LTC3612EUDC#TRPBF is ideal for a variety of applications where efficient power conversion is necessary. It is commonly used in:

  • Portable Electronics
  • Networking Equipment
  • Industrial Systems
  • Distributed Power Systems
  • Point-of-Load Applications

With its advanced features and robust design, the LTC3612EUDC#TRPBF from Linear Technology stands out as a reliable choice for designers seeking a high-performance power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4940 $52.4700
12+ $8.6104 $103.3248
18+ $8.3414 $150.1452
25+ $8.0723 $201.8075
33+ $7.8032 $257.5056
43+ $6.9960 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,958 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess