EN
  • EN
  • DE

LTC3618EUF#PBF

Part No LTC3618EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG DUAL SYNC 3A BUCK 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Converter, DDR
Voltage - Input 2.25 V ~ 5.5 V
Number of Outputs 2
Voltage - Output Adj to 0.6V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Manufacturer Homepage www.linear.com
Win Source Part Number 754449-LTC3618EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3618
Introduction Date July 25, 2011
Country of Origin Thailand, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3618EUF#PBF CAD Model

Description

LTC3618EUF#PBF - High Efficiency, Dual Channel Monolithic Synchronous Step-Down Regulator

The LTC3618EUF#PBF is a versatile, high-performance dual channel monolithic synchronous step-down regulator designed by Linear Technology, now part of Analog Devices. This cutting-edge regulator is engineered to meet the stringent power requirements of modern portable and fixed electronics, offering a compact, efficient, and reliable solution for a variety of applications.

Key Features:

  • Wide Input Voltage Range: The LTC3618 operates from a 2.25V to 5.5V input voltage range, making it suitable for single cell Li-Ion applications as well as 3.3V or 5V input rails.
  • Dual Independent Outputs: It provides two independent output voltages ranging from 0.6V to 5V, which can deliver up to 3A of continuous output current per channel, ensuring ample power for dual supply applications.
  • High Efficiency: With its high efficiency design, the LTC3618EUF#PBF can deliver up to 95% efficiency, reducing power loss and improving battery life in portable devices.
  • Adjustable Switching Frequency: Users can set the switching frequency from 1MHz to 4MHz or synchronize it to an external clock, providing flexibility and optimizing performance for various applications and components.
  • Stable with Ceramic Capacitors: The regulator is stable with ceramic output capacitors, ensuring reliability and simplifying the design process.
  • Robust Protection Features: It includes overvoltage protection, over-temperature protection, and current limit protection, enhancing the safety and durability of the end application.

Applications:

The LTC3618EUF#PBF is ideal for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Automotive Power Systems
  • Industrial Supplies
  • Point of Load Power Supplies

With its QFN-24 package, the LTC3618EUF#PBF offers a compact footprint that is highly beneficial for space-constrained applications. Its advanced features and robust design make it a top choice for designers looking for a dual channel power solution that does not compromise on performance or efficiency.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess