EN
  • EN
  • DE

LTC3621EMS8E-25#TRPBF

Part No LTC3621EMS8E-25#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A SYNC 8MSOP / Conv DC-DC 2.7V to 17V Synchronous Step Down Single-Out 0.6V to 17V 1A Automotive 8-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 17V
Output Voltage 5V
Output Current 1A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 783507-LTC3621EMS8E-25#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3621
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3621EMS8E-25#TRPBF CAD Model

Description

LTC3621EMS8E-25#TRPBF - High-Efficiency, Synchronous Step-Down DC/DC Converter

The LTC3621EMS8E-25#TRPBF from Linear Technology is a high-performance, synchronous monolithic step-down DC/DC converter that is designed to deliver up to 1A of continuous output current. This converter operates over a wide input voltage range of 2.7V to 17V, making it suitable for a variety of applications including automotive, industrial, and portable devices.

With its fixed output voltage of 2.5V, the LTC3621EMS8E-25#TRPBF provides a regulated and stable voltage supply for low-voltage electronics. The device utilizes a high-efficiency synchronous buck topology which includes internal top and bottom high-efficiency switches, thereby eliminating the need for an external Schottky diode and reducing overall component count.

The LTC3621EMS8E-25#TRPBF features a high switching frequency of up to 2.25MHz, which allows for the use of small, low-cost capacitors and inductors, resulting in a compact and lightweight power solution. Additionally, the device's constant frequency, current mode architecture ensures stable operation over a wide range of supply and output voltages.

This step-down converter also includes a range of protective features to ensure reliable operation. These include over-temperature protection, over-current protection, and a power good status output that indicates when the output is within regulation. Furthermore, the LTC3621EMS8E-25#TRPBF offers selectable Burst Mode® operation, which provides high efficiency at low output currents, making it an ideal choice for battery-powered applications where extending run-time is crucial.

The LTC3621EMS8E-25#TRPBF is available in an MSOP-8E package, which is designed for enhanced thermal performance. Its compact size and high level of integration make it an excellent choice for space-constrained applications where power efficiency is a priority.

Overall, the LTC3621EMS8E-25#TRPBF from Linear Technology is a versatile and efficient solution for a wide range of power conversion needs, providing precision, reliability, and ease of use in a small form factor.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess