Product Overview: LTC3621EMS8E#PBF
The LTC3621EMS8E#PBF from Linear Technology is a high-efficiency, synchronous monolithic step-down regulator that offers a compact and power-efficient solution for a wide range of applications. This regulator is capable of delivering up to 1A of continuous output current at voltages as low as 0.6V from a 2.7V to 17V input range, making it an ideal choice for single-cell Li-Ion or multi-cell alkaline/NiMH applications as well as for standard 3.3V and 5V power rails.
Key Features:
- Wide Input Voltage Range: The device operates from an input voltage range of 2.7V to 17V, which makes it suitable for a variety of input sources.
- Adjustable Output Voltage: The output voltage is adjustable down to 0.6V, allowing for a wide range of output voltage settings to accommodate different needs.
- High Efficiency: Synchronous rectification provides efficiency as high as 95%, which helps to minimize heat generation and power loss.
- Current Mode Operation: The LTC3621EMS8E#PBF uses current mode control for excellent line and load transient response.
- Internal Compensation: The device has internal compensation which reduces the number of external components required.
- Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system under extreme conditions.
- Stable with Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which are small in size and have low equivalent series resistance (ESR).
- Package: It is available in an MSOP-8E package that provides enhanced thermal performance.
Applications:
The LTC3621EMS8E#PBF is versatile and can be used in a variety of applications, including:
- Portable Instruments
- Battery-Powered Equipment
- Point of Load Power Supplies
- Embedded Systems
- Networking and Telecom Equipment
This regulator from Linear Technology is a reliable and efficient solution for designers looking to maximize power efficiency in compact, sensitive electronic devices. Its robust feature set and flexible design options make it a go-to choice for a wide range of power management tasks.