EN
  • EN
  • DE

MIC3975-5.0BMM

Part No MIC3975-5.0BMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 750mA UCap Low-Voltage Low-Dropout Regulator | IC REG LINEAR 5V 750MA 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.5V at 750mA
Output Current 750mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC3975
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222527-MIC3975-5.0BMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC3975-5.0BMM CAD Model

Description

Introducing the MIC3975-5.0BMM LDO Voltage Regulator

The MIC3975-5.0BMM is a high-performance, low-dropout (LDO) voltage regulator from the reputable Microchip Technology. This efficient and reliable component is designed to deliver a fixed output voltage of 5.0V, making it an ideal solution for a wide range of applications where voltage regulation is critical.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, suitable for consistent power delivery.
  • High Accuracy: Maintains output voltage accuracy within ±2%, ensuring stable operation for sensitive electronics.
  • Low Dropout: With a low dropout voltage, the MIC3975-5.0BMM can operate efficiently even when the input voltage is close to the output voltage.
  • Current Capacity: Capable of supplying up to 750mA of output current, making it versatile for both low and moderate power applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Short Circuit Protection: The built-in current limiting and short-circuit protection features prevent damage from overcurrent conditions.
  • Package: Available in a compact MSOP-8 package, it is ideal for space-constrained applications.

Applications

The MIC3975-5.0BMM LDO voltage regulator is a versatile component that can be utilized in various electronic devices and systems. Its stable 5.0V output makes it suitable for:

  • Battery-powered devices
  • Microcontroller power supplies
  • Peripheral power supplies
  • Portable electronics
  • Linear power supplies

Why Choose the MIC3975-5.0BMM?

When designing electronic circuits that require a reliable and consistent power source, the MIC3975-5.0BMM stands out for its precision, efficiency, and robust protection features. Its ability to provide a stable output with minimal input-to-output differential makes it an excellent choice for applications where battery life and efficiency are paramount. Additionally, its compact size and thermal management capabilities ensure it can be integrated into a wide range of products without compromising performance or safety.

With Microchip Technology's reputation for quality and performance, the MIC3975-5.0BMM LDO voltage regulator is an excellent choice for engineers and designers looking to enhance their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess