EN
  • EN
  • DE

LTC3625EDE#PBF

Part No LTC3625EDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC SUPERCAP CHARGER 1A 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Supercapacitor Charger
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 135266-LTC3625EDE#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3625EDE#PBF CAD Model

Description

Product Overview: LTC3625EDE#PBF from Linear Technology

The LTC3625EDE#PBF is a high-performance, dual supercapacitor charger manufactured by Linear Technology, now part of Analog Devices. This integrated circuit is designed to efficiently charge two supercapacitors in series from a single input supply. It is housed in a compact, low-profile (3mm x 4mm) DFN package, which makes it an excellent choice for space-constrained applications.

The LTC3625EDE#PBF features a programmable charge current up to 2A, which allows for rapid charging of supercapacitors with a wide range of capacities. The charging voltage is also programmable, with an accurate input supply range from 4.5V to 17V. This flexibility makes it suitable for a variety of industrial, automotive, and consumer applications where energy storage is critical.

One of the key benefits of the LTC3625EDE#PBF is its automatic cell balancing feature. This function ensures that both supercapacitors charge to the same voltage, preventing overvoltage conditions that could potentially damage the supercapacitors or affect their longevity. Moreover, the device offers a charge balancing status output that can be used to monitor the progress of the charge balancing process.

Safety features are an integral part of the LTC3625EDE#PBF design. The device incorporates overcurrent protection, thermal shutdown, and a programmable input current limit to safeguard the supercapacitors and the charging circuitry. Additionally, the quiescent current is minimal, which is ideal for battery-powered or energy-sensitive systems.

Overall, the LTC3625EDE#PBF is a robust and versatile supercapacitor charging solution that offers precision, efficiency, and reliability. Its comprehensive set of features and compact form factor make it a prime choice for engineers and designers looking to incorporate supercapacitor charging into their power management designs.

You May Also Be Interested in

Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8024 $54.6168
16+ $6.4020 $102.4320
25+ $6.2019 $155.0475
34+ $6.0018 $204.0612
44+ $5.8018 $255.2792
58+ $5.2016 $301.6928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,586 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess