EN
  • EN
  • DE

LTC3630AEMSE#PBF

Part No LTC3630AEMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV 0.5A SYNC 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 76V
Nominal Output Voltage (Min/Fixed) 0.8V (1.8V, 3.3V, 5V)
Maximum Output Voltage 76V
Output Current 500mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1062828-LTC3630AEMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3630AEMSE#PBF CAD Model

Description

Linear Technology LTC3630AEMSE#PBF High Efficiency, 65V 500mA Synchronous Step-Down Converter

The LTC3630AEMSE#PBF is a high-performance, synchronous step-down DC/DC converter brought to you by Linear Technology, a leader in high-reliability power management solutions. This efficient and versatile component is designed to accommodate a wide input voltage range of up to 65V, making it an ideal choice for automotive, industrial, and telecommunication applications where high input voltages are common.

One of the standout features of the LTC3630AEMSE#PBF is its ability to deliver up to 500mA of continuous output current. This capability, combined with its high efficiency, ensures that it can power a wide range of devices and systems without generating excessive heat, thus eliminating the need for complex thermal management solutions.

The converter operates with a low quiescent current and utilizes an internal synchronous rectifier to enhance efficiency. This feature is particularly beneficial in battery-powered applications, as it extends battery life by reducing power loss. The LTC3630AEMSE#PBF operates at a fixed frequency of 500kHz, allowing for a compact solution with small external components.

Designed with versatility in mind, the LTC3630AEMSE#PBF includes a range of protective features to ensure reliable operation under various conditions. These include over-temperature protection, over-current protection, and a robust short-circuit protection mechanism. Additionally, the device features a programmable undervoltage lockout, ensuring that the converter operates only when the input voltage is within a safe and predetermined range.

For ease of integration into existing designs, the LTC3630AEMSE#PBF is available in a compact 12-lead MSOP package with an exposed pad for enhanced thermal performance. This package is suitable for space-constrained applications while providing excellent power dissipation capabilities.

In summary, the LTC3630AEMSE#PBF from Linear Technology is a highly efficient, reliable, and versatile synchronous step-down converter that is well-suited for a variety of demanding applications. With its wide input voltage range, high output current capability, and comprehensive protection features, it is an excellent choice for designers looking to optimize power consumption and extend the life of their systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0315 $56.2205
16+ $6.5900 $105.4400
24+ $6.3840 $153.2160
33+ $6.1781 $203.8773
42+ $5.9722 $250.8324
57+ $5.3544 $305.2008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 555 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess