EN
  • EN
  • DE

LTC3630EMSE#TRPBF

Part No LTC3630EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV 0.5A SYNC 16MSOP / Conv DC-DC 4V to 65V Synchronous Step Down Single-Out 0.8V to 65V 0.5A Automotive 12-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 65V
Output Voltage 0.8V (1.8V, 3.3V, 5V)
Output Voltage MAX 65V
Output Current 500mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783525-LTC3630EMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3630E
Introduction Date May 09, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3630EMSE#TRPBF CAD Model

Description

LTC3630EMSE#TRPBF High Efficiency, Low Ripple Step-Down DC/DC Converter

The LTC3630EMSE#TRPBF is a high-efficiency, synchronous step-down DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications requiring a compact power solution. This converter is capable of delivering up to 500mA of continuous output current from a wide input voltage range of 4.5V to 45V, making it an ideal choice for systems with varying power supply requirements.

Key Features:

  • Wide Input Voltage Range: Operates from 4.5V to 45V, accommodating a variety of input sources.
  • High Efficiency: Integrated synchronous rectification delivers efficiencies as high as 95%, reducing power loss and heat generation.
  • Low Ripple Output: Provides a clean power supply with minimal output voltage ripple, crucial for sensitive electronic devices.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to VIN with an external resistor divider, offering design flexibility.
  • Low Dropout Operation: The internal synchronous rectifier improves efficiency in dropout, extending battery life in portable applications.
  • Robust Protection Features: Includes overcurrent protection, overvoltage protection, and thermal shutdown to ensure safe operation under abnormal conditions.

Applications:

The LTC3630EMSE#TRPBF is suitable for a variety of applications, including:

  • Automotive and Industrial Systems
  • Telecommunications Infrastructure
  • Portable Electronic Devices
  • Power Supply Modules

Package and Quality:

This converter comes in an MSOP-16 package with an exposed pad for enhanced thermal performance. It is rated for operation from -40°C to 125°C, ensuring reliable performance in harsh environments. The LTC3630EMSE#TRPBF is also RoHS compliant, adhering to environmental standards for hazardous substances.

With its combination of high efficiency, low ripple, and a wide input voltage range, the LTC3630EMSE#TRPBF from Linear Technology is an excellent choice for designers seeking a versatile and reliable step-down converter.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0894 $54.5364
14+ $7.4580 $104.4120
21+ $7.2249 $151.7229
29+ $6.9919 $202.7651
37+ $6.7588 $250.0756
50+ $6.0596 $302.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess