Linear Technology's LT1584CT-3.45 Low Dropout Fixed Voltage Regulator
The LT1584CT-3.45 is a high-performance, low dropout (LDO) fixed voltage regulator from Linear Technology, designed to provide precision voltage control in a variety of electronic applications. This regulator offers a fixed output voltage of 3.45V, making it an ideal choice for systems that require a stable and accurate power supply.
With its ability to deliver up to 7A of continuous output current, the LT1584CT-3.45 is perfectly suited for high-power applications. Furthermore, it maintains a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature significantly enhances the battery life in portable devices by maximizing the usable range of the battery's voltage.
The LT1584CT-3.45 is housed in a TO-220 package, which is known for its robustness and excellent thermal performance. The device's full operating temperature range from 0°C to 125°C allows for reliable operation in a wide range of environmental conditions.
Key features of the LT1584CT-3.45 include:
- Fixed Output Voltage: 3.45V, providing a precise voltage supply for sensitive electronics.
- High Output Current: Capable of delivering up to 7A, suitable for demanding applications.
- Low Dropout Voltage: Ensures efficient operation by minimizing the voltage difference between input and output.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
- Overcurrent Protection: Helps to safeguard the regulator and the downstream circuitry from damage due to excessive current.
Applications for the LT1584CT-3.45 include but are not limited to:
- Computer Systems
- High-Efficiency Linear Power Supplies
- Battery-Powered Devices
- Telecommunications Equipment
- High-Current Regulator Modules
Linear Technology's commitment to high-quality and performance is evident in the LT1584CT-3.45, making it a reliable choice for designers looking to implement a robust power management solution in their electronic products.