EN
  • EN
  • DE

LTC3631EDD-5#PBF

Part No LTC3631EDD-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV 5V 0.1A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 100mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1062838-LTC3631EDD-5#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3631EDD-5#PBF CAD Model

Description

Product Overview: LTC3631EDD-5#PBF

The LTC3631EDD-5#PBF is a high-efficiency, low-noise step-down voltage converter produced by Linear Technology, now part of Analog Devices. This compact and versatile integrated circuit (IC) is specifically designed to meet the power management requirements of battery-powered and portable devices where extended battery life and small form factor are critical.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 5V, suitable for a wide range of applications including microcontrollers, sensors, and other digital ICs.
  • High Efficiency: With an efficiency of up to 95%, the LTC3631EDD-5#PBF minimizes power loss, helping to extend battery life in portable devices.
  • Low Quiescent Current: It features a low quiescent current of only 12μA, which is ideal for applications that require efficient power usage in standby mode.
  • Wide Input Voltage Range: The device operates over a wide input voltage range of 4.5V to 45V, accommodating a variety of power sources.
  • Adjustable Switching Frequency: The switching frequency can be set between 50kHz to 1MHz or synchronized to an external clock, allowing flexibility in balancing efficiency and external component size.
  • Robust Protection Features: It includes overvoltage, overtemperature, and overcurrent protection, enhancing system reliability.
  • Compact Package: The LTC3631EDD-5#PBF comes in a small 10-lead (3mm x 3mm) DFN package, making it suitable for space-constrained applications.

Applications

The LTC3631EDD-5#PBF's combination of features makes it an excellent choice for a variety of applications, including:

  • Portable instruments
  • Battery-powered equipment
  • Automotive power systems
  • Industrial supplies
  • Point-of-load power supplies

Conclusion

The LTC3631EDD-5#PBF from Linear Technology is a powerful and efficient solution for modern electronic devices that require a stable and reliable power supply. Its high efficiency, low noise operation, and protective features, all packed into a small footprint, make it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8502 $59.1012
13+ $8.0823 $105.0699
20+ $7.8297 $156.5940
27+ $7.5771 $204.5817
35+ $7.3245 $256.3575
46+ $6.5668 $302.0728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 652 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess