EN
  • EN
  • DE

LTC3631IDD#PBF

Part No LTC3631IDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV ADJ 0.1A 8DFN / Conv DC-DC 4.5V to 45V Synchronous Step Down Single-Out 0.8V to 45V 0.1A Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 45V
Output Voltage 0.8V
Output Voltage MAX 45V
Output Current 100mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783532-LTC3631IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3631IDD#PBF
Introduction Date April 28, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3631IDD#PBF CAD Model

Description

LTC3631IDD#PBF High Efficiency, Low Noise 100mA Step-Down Voltage Regulator

The LTC3631IDD#PBF is a high-efficiency, low-noise step-down DC/DC converter designed and manufactured by Linear Technology, a brand well-known for its high-performance analog integrated circuits. This voltage regulator is capable of delivering up to 100mA of continuous output current from a wide input voltage range of 4.5V to 45V, making it an excellent choice for a variety of demanding applications.

One of the key features of the LTC3631IDD#PBF is its high efficiency, which can reach up to 92%, thus minimizing power loss during operation. This is particularly beneficial in battery-powered devices where extending battery life is crucial. Its low quiescent current also contributes to its efficient performance, especially in standby or sleep modes.

The device operates using a constant-frequency, current mode architecture, which provides excellent line and load regulation, as well as low output ripple. The LTC3631IDD#PBF is also designed with low-dropout operation, ensuring continued functionality even when the input voltage is close to the output voltage, which is adjustable from 1.8V to VIN via an external resistor divider.

For noise-sensitive applications, the LTC3631IDD#PBF offers a low noise (only 10µVRMS) and low EMI operation, thanks to its integrated filters and well-controlled switching edges. Additionally, it includes a range of protective features such as overtemperature protection, overcurrent protection, and a robust thermal shutdown mechanism to safeguard the device and the system it's used in under abnormal conditions.

The LTC3631IDD#PBF comes in a compact 10-lead MSOP package with a thermally enhanced pad, which helps in managing heat dissipation. This makes it an ideal solution for space-constrained applications such as automotive systems, industrial controls, telecommunications, and portable electronics.

In summary, the LTC3631IDD#PBF from Linear Technology is a versatile and reliable step-down voltage regulator that offers high efficiency, low noise operation, and a comprehensive set of features, making it a top choice for engineers and designers looking for a power management solution that does not compromise on performance or safety.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3627 $50.4405
37+ $2.7591 $102.0867
57+ $2.6729 $152.3553
78+ $2.5867 $201.7626
100+ $2.5005 $250.0500
134+ $2.2418 $300.4012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess