EN
  • EN
  • DE

LTC3632EMS8E#TRPBF

Part No LTC3632EMS8E#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 20MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 50V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 50V
Output Current 20mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Family Part Number LTC3632
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758510-LTC3632EMS8E#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3632EMS8E#TRPBF CAD Model

Description

Product Overview: LTC3632EMS8E#TRPBF

The LTC3632EMS8E#TRPBF is a high-efficiency, low quiescent current (I<sub>Q), monolithic synchronous buck converter from Linear Technology. Designed to extend battery life in portable devices, this integrated circuit offers a wide input voltage range from 4.5V to 45V, making it an ideal choice for applications operating from a wide variety of power sources. The device is particularly suited for automotive, industrial, and medical applications where a high voltage input and efficient power conversion are required.

With its advanced design, the LTC3632EMS8E#TRPBF provides up to 100mA of continuous output current at voltages as low as 0.8V, which allows it to power the latest generation of microcontrollers and low voltage digital ICs. The high efficiency is maintained across a wide range of output currents due to its low R<sub>DS(ON) internal switches and a unique constant-frequency/variable-frequency operation that optimizes efficiency at low output currents. This feature is particularly beneficial in extending battery life when the device is in standby mode.

The LTC3632EMS8E#TRPBF comes in a compact MSOP-8 package, which is suitable for space-constrained applications. The device also includes a range of features that enhance its performance and reliability. These features include a programmable soft-start function to limit inrush current during startup, a power good flag for output voltage monitoring, thermal protection, and short-circuit protection.

For design flexibility, the LTC3632EMS8E#TRPBF supports selectable Burst Mode® operation, which significantly reduces quiescent current during light loads, and a forced continuous mode for applications that require low-noise operation. Additionally, the frequency of operation can be synchronized to an external clock through the SYNC pin to prevent beat frequencies in noise-sensitive applications.

Overall, the LTC3632EMS8E#TRPBF by Linear Technology is a robust, efficient, and versatile solution for a wide range of power supply applications. Its ability to handle high input voltages and provide stable low output voltages with high efficiency makes it an excellent choice for designers looking to optimize power management in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9407 $55.5849
16+ $6.5154 $104.2464
24+ $6.3118 $151.4832
33+ $6.1082 $201.5706
43+ $5.9046 $253.8978
57+ $5.2938 $301.7466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess