EN
  • EN
  • DE

LTC3633AEUFD-3#TRPBF

Part No LTC3633AEUFD-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3.6V to 20V Synchronous Step Down Single-Out 1.5V to 12V 3A 28-Pin QFN EP Reel | IC REG BUCK ADJ 3A DL 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 3.6V
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 1.5V
Maximum Output Voltage 12V
Output Current 3A
Switching Frequency 500kHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Family Part Number LTC3633
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 724769-LTC3633AEUFD-3#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC3633A-3
Introduction Date September 25, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC3633AEUFD-3#TRPBF CAD Model

Description

Product Overview: LTC3633AEUFD-3#TRPBF

The LTC3633AEUFD-3#TRPBF is a high-efficiency, dual-channel monolithic synchronous buck regulator from Linear Technology, designed to deliver top-notch performance for a wide range of applications. This powerful component is capable of providing up to 3A of continuous output current per channel at output voltages as low as 0.6V, making it an ideal solution for portable devices, networking equipment, and industrial systems that require precise voltage regulation and significant power in a compact form factor.

Key Features

  • High Efficiency: The LTC3633AEUFD-3#TRPBF utilizes advanced synchronous rectification to achieve efficiency as high as 95%, minimizing heat generation and improving system reliability.
  • Dual Output Channels: With two independent channels, this regulator can power multiple devices or systems simultaneously, simplifying design and reducing component count.
  • Wide Input Voltage Range: The device supports input voltages from 3.6V to 20V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: The output voltage can be set from 0.6V to the input voltage minus 1V via external resistors, providing versatility for different voltage requirements.
  • Fast Transient Response: The LTC3633AEUFD-3#TRPBF is designed to handle rapid changes in load, ensuring stable operation under dynamic conditions.
  • Thermal Protection: Built-in thermal shutdown provides additional safety by preventing operation at excessive temperatures.

Applications

  • Distributed Power Systems
  • Portable Electronics
  • Networking Equipment
  • Industrial Control Systems
  • Point-of-Load Applications

The LTC3633AEUFD-3#TRPBF is packaged in a compact 28-lead QFN package with a 4mm x 5mm footprint, which is ideal for space-constrained applications. Its robust design and comprehensive protection features make it a reliable choice for engineers and designers looking to create efficient, high-performance power management systems.

With its combination of dual outputs, high efficiency, wide input range, and adjustable output voltage, the LTC3633AEUFD-3#TRPBF is a versatile power solution that meets the stringent requirements of modern electronic devices and systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8646 $62.0522
16+ $7.2742 $116.3872
25+ $7.0467 $176.1675
34+ $6.8191 $231.8494
44+ $6.5916 $290.0304
59+ $5.9101 $348.6959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess