EN
  • EN
  • DE

LTC3634EUFD#PBF

Part No LTC3634EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV DDR DDR2 DDR3 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, DDR
Voltage - Input 1.4 V to 15 V
Number of Outputs 2
Output Voltage 0.6 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-QFN (4x5)
Win Source Part Number 020596-LTC3634EUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3634EUFD#PBF CAD Model

Description

Product Overview: LTC3634EUFD#PBF

The LTC3634EUFD#PBF is a high-efficiency, dual-channel monolithic synchronous step-down regulator from Linear Technology, designed to deliver up to 3A of continuous output current per channel. This advanced power solution is housed in a 28-lead QFN package, offering a compact footprint suitable for a wide range of applications.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 4V to 36V, making it versatile for various systems that require different power levels.
  • Dual Independent Outputs: Each channel can provide an output current of up to 3A, which can be set by an external resistor from 0.8V to VIN, ensuring flexibility in powering multiple devices.
  • High Efficiency: Integrated synchronous rectification enhances efficiency, which is critical for battery-powered devices and thermal management.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 300kHz to 3MHz or synchronized to an external clock, allowing optimization for efficiency or component size.
  • Robust Protection Features: Includes overvoltage, overcurrent, and over-temperature protection, ensuring the longevity and reliability of both the regulator and the system it powers.

Applications

The LTC3634EUFD#PBF is ideal for various applications, including:

  • Automotive and Industrial Systems
  • Telecommunications Infrastructure
  • Datacom and Storage Systems
  • Portable Electronic Devices

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC3634EUFD#PBF meets the stringent requirements of industrial and automotive applications. The device's robust design and built-in protection features contribute to a reliable power solution that can withstand harsh environments and demanding use cases.

With its versatile input voltage range, high efficiency, and dual-channel capability, the LTC3634EUFD#PBF stands out as a powerful and flexible component for sophisticated power management solutions.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1774 $51.7740
24+ $4.2481 $101.9544
37+ $4.1154 $152.2698
51+ $3.9826 $203.1126
65+ $3.8499 $250.2435
87+ $3.4516 $300.2892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 997 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess