EN
  • EN
  • DE

LTC3639EMSE#TRPBF

Part No LTC3639EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.1A SYNC 16MSOP / Conv DC-DC 4V to 150V Synchronous Step Down Single-Out 0.8V to 150V 0.1A Automotive 12-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 150V
Output Voltage 0.8V
Output Voltage MAX 150V
Output Current 100mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783542-LTC3639EMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3639
Introduction Date April 15, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3639EMSE#TRPBF CAD Model

Description

LTC3639EMSE#TRPBF - High Efficiency, Low Noise Step-Down Converter

The LTC3639EMSE#TRPBF, manufactured by Linear Technology, is a high-efficiency, low noise, monolithic synchronous buck converter designed to deliver up to 150mA of continuous output current. This device operates from a wide input voltage range of 4.5V to 150V, making it suitable for a variety of applications including automotive, industrial control, telecommunications, and power management systems.

With its advanced design, the LTC3639EMSE#TRPBF offers a range of features that enhance performance across different use cases. Its internal high-side and low-side switches ensure high efficiency and eliminate the need for an external Schottky diode. The converter's low dropout operation allows it to maintain regulation with minimal input-to-output voltage drop, providing consistent performance even during low input voltage conditions.

The device integrates a high voltage boost diode and features a programmable soft-start function to control the inrush current during startup, which is particularly useful in sensitive applications where a gradual power ramp-up is required. Additionally, the LTC3639EMSE#TRPBF offers selectable Burst Mode® operation, which reduces quiescent current to just 12μA, thereby extending battery life in portable applications.

With its robust thermal performance, the LTC3639EMSE#TRPBF is available in a thermally enhanced 12-lead MSOP package, which provides excellent heat dissipation. The device also includes overtemperature and overcurrent protection, ensuring reliable operation under a wide range of conditions.

For design flexibility, the LTC3639EMSE#TRPBF supports a wide range of output voltages, which are easily programmable via external resistors. Its switching frequency is programmable from 50kHz to 1MHz, allowing designers to optimize the converter for efficiency or component size. The high switching frequency also enables the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.

In summary, the LTC3639EMSE#TRPBF is a versatile, high-performance step-down converter that offers excellent efficiency, low noise operation, and a breadth of features suitable for a wide range of high voltage power conversion applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1802 $57.2614
15+ $6.7120 $100.6800
24+ $6.5022 $156.0528
32+ $6.2925 $201.3600
42+ $6.0827 $255.4734
56+ $5.4535 $305.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess