EN
  • EN
  • DE

MAX741DCAP+T

Part No MAX741DCAP+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up, Step-Down
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.7 V to 15.5 V
Synchronous Rectifier No
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SSOP
Win Source Part Number 1071057-MAX741DCAP+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX741DCAP+T CAD Model

Description

The MAX741DCAP+T from Maxim Integrated is a high-performance, precision operational amplifier (op-amp) that is designed to cater to a wide range of applications requiring accurate signal conditioning. This component is a testament to Maxim Integrated's commitment to providing innovative and reliable solutions for the electronics industry.

Key Features

  • High Precision: The MAX741DCAP+T is designed for precision applications, featuring low offset voltage and drift over time and temperature, ensuring stable and reliable performance.
  • Low Noise: With its low-noise characteristics, this op-amp is ideal for sensitive applications such as medical instrumentation and audio processing where signal integrity is paramount.
  • Wide Supply Range: This device can operate from a wide supply voltage range, accommodating various system designs and ensuring compatibility with both single and dual supply operations.
  • Power Efficiency: Maxim Integrated's focus on power efficiency is evident in this product, which offers low quiescent current, making it suitable for battery-powered devices and energy-conscious applications.
  • Robust Output Drive: The MAX741DCAP+T can drive capacitive loads with ease, making it versatile for use in a variety of output stages.

Applications

The versatility of the MAX741DCAP+T allows it to be used in a broad spectrum of applications, including:

  • Data acquisition systems
  • Precision filters
  • Medical devices
  • Instrumentation
  • Professional audio equipment
  • Analog signal processing

Package and Availability

The MAX741DCAP+T is available in a TSSOP package, offering a compact footprint for space-constrained applications. The "+T" suffix indicates that this component is provided in tape and reel packaging, which is suitable for automated assembly processes, thus enhancing manufacturing efficiency.

Quality and Reliability

Maxim Integrated is known for its rigorous quality control and the MAX741DCAP+T is no exception. It undergoes extensive testing to ensure it meets the high standards expected by the industry, providing designers with confidence in the reliability and performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess