EN
  • EN
  • DE

LTC3639IMSE

Part No LTC3639IMSE
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1511+
Reference case MSOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746994-LTC3639IMSE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3639IMSE CAD Model

Description

Linear Technology's LTC3639IMSE - High Efficiency, Low Noise Step-Down Converter

The LTC3639IMSE, manufactured by Linear Technology (now part of Analog Devices), is a high-efficiency, synchronous monolithic step-down DC/DC converter designed to meet a wide range of power supply requirements. This versatile component is capable of delivering up to 150mA of continuous output current from a wide range of input voltages, spanning from 4.5V to 150V. This makes it an ideal solution for applications that require a compact, high voltage input power supply.

One of the key features of the LTC3639IMSE is its low quiescent current, which is only 12μA while maintaining the output voltage in regulation, making it suitable for battery-powered and always-on applications where power efficiency is critical. The device also boasts a low ripple Burst Mode operation, which further enhances its efficiency at light loads and reduces output voltage ripple, providing clean and stable power.

With an internal 4-switch synchronous rectifier topology, the LTC3639IMSE minimizes power loss and helps in achieving high efficiency across a wide range of load currents. The device operates at a fixed frequency, which can be set by the user between 50kHz and 1MHz, allowing flexibility in the design and optimization of the size and response characteristics of the external components.

Additionally, the LTC3639IMSE offers a range of protection features that ensure reliable operation under adverse conditions. These include overvoltage lockout, current limiting, and thermal shutdown. The device's robust design and built-in protection mechanisms make it suitable for automotive, industrial, and telecommunications applications, where reliability and performance are paramount.

The LTC3639IMSE comes in a compact 16-lead MSOP package with an exposed pad for enhanced thermal performance. Its compact size, combined with the minimal number of external components required, makes it an excellent choice for space-constrained applications.

Overall, the LTC3639IMSE is a powerful, versatile, and reliable component that delivers performance and efficiency for a wide variety of high voltage power supply applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess