EN
  • EN
  • DE

LTC3642IMS8E-3.3#PBF

Part No LTC3642IMS8E-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 50MA SYNC 8MSOP / Conv DC-DC 4.5V to 45V Synchronous Step Down Single-Out 3.3V 0.05A Automotive 8-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 45V
Output Voltage 3.3V
Output Current 50mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 783553-LTC3642IMS8E-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3642-3.3
Introduction Date November 03, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3642IMS8E-3.3#PBF CAD Model

Description

LTC3642IMS8E-3.3#PBF - High Efficiency, Low Noise Step-Down Converter

The LTC3642IMS8E-3.3#PBF is a high-efficiency, low-noise, step-down DC/DC converter designed and manufactured by Linear Technology, a leader in analog and mixed-signal engineering. This compact and robust power management solution is ideal for a wide range of applications, including portable devices, industrial equipment, and automotive systems, where efficient power conversion with minimal noise is critical.

Encased in an MSOP-8 package, this device is engineered to convert input voltages ranging from 4.5V to 45V down to a fixed output voltage of 3.3V, making it versatile for various systems operating within this voltage range. The LTC3642IMS8E-3.3#PBF stands out for its ability to maintain high efficiency over a wide range of load currents, which is essential for battery-powered devices where extending battery life is a priority.

This step-down converter features a low quiescent current, which is beneficial for systems in standby mode, as it reduces power consumption when the load demand is low. Moreover, the LTC3642IMS8E-3.3#PBF offers a low ripple Burst Mode operation that ensures low output voltage ripple, making it suitable for noise-sensitive applications such as precision sensors and RF systems.

Thermal performance is a key consideration in power design, and the LTC3642IMS8E-3.3#PBF addresses this with its thermal shutdown feature, which protects the device from overheating. Additionally, the converter includes overcurrent protection and a frequency foldback mechanism that helps prevent overcurrent conditions during startup and short-circuit events.

For designers and engineers looking for a reliable and high-performance power solution, the LTC3642IMS8E-3.3#PBF offers a combination of features that ensure stable operation, durability, and compliance with stringent power requirements. Its ease of integration into existing designs, along with robust protection features, make it an excellent choice for both new designs and upgrades to existing systems.

Overall, the LTC3642IMS8E-3.3#PBF is a testament to Linear Technology's commitment to providing advanced solutions for complex power management challenges across various industries.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess