EN
  • EN
  • DE

LTC3646EDE-1#PBF

Part No LTC3646EDE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A SYNC 14DFN / Conv DC-DC 4V to 40V Synchronous Step Down Single-Out 0.6V to 15V 1A Automotive 14-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 0.6V
Output Voltage MAX 15V
Output Current 1A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 783555-LTC3646EDE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3646-1
Introduction Date December 18, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3646EDE-1#PBF CAD Model

Description

LTC3646EDE-1#PBF - High-Efficiency, Synchronous Step-Down Regulator

The LTC3646EDE-1#PBF is a high-performance, synchronous step-down regulator from Linear Technology, designed to meet the rigorous demands of power management in modern electronic devices. This regulator is capable of delivering up to 1A of continuous output current from a wide input voltage range of 4V to 42V, making it an ideal solution for automotive, industrial, and distributed power systems that require a high degree of reliability and efficiency.

With its internal high-side and low-side power MOSFETs, the LTC3646EDE-1#PBF achieves high efficiency and reduces the need for external components, simplifying the design and minimizing the solution footprint. The device operates with a peak efficiency of up to 95%, which is beneficial for applications that demand energy-saving features and extended battery life.

The LTC3646EDE-1#PBF features a selectable switching frequency, which can be set from 200kHz to 2.2MHz with an external resistor or synchronized to an external clock, allowing optimization between efficiency and external component size. The low minimum on-time of just 30ns enables large step-down ratios at high switching frequencies, which is perfect for modern multi-rail systems that require fast transient response and tight regulation.

Additional features include internal compensation, a power good voltage monitor, overvoltage protection, and thermal shutdown. The LTC3646EDE-1#PBF also offers selectable Burst Mode operation, which provides high efficiency at very light loads, and a forced continuous mode for applications that require low noise operation.

For protection and reliability, the regulator incorporates a current mode operation that provides excellent line and load transient response and cycle-by-cycle current limit. The LTC3646EDE-1#PBF is available in a compact, thermally enhanced 12-lead (3mm x 4mm) DFN package, making it suitable for space-constrained applications.

Overall, the LTC3646EDE-1#PBF from Linear Technology is a versatile and robust power solution that offers a combination of performance, efficiency, and compactness, making it an excellent choice for a wide range of power regulation needs.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8497 $54.2485
12+ $8.9023 $106.8276
18+ $8.6241 $155.2338
24+ $8.3459 $200.3016
31+ $8.0677 $250.0987
42+ $7.2331 $303.7902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,559 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess