EN
  • EN
  • DE

SN74LVC2952ADBR

Part No SN74LVC2952ADBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SSOP  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number 74LVC2952
Other Names 296-12904-6,-296-12904-1R,SN74LVC2952ADBRG4,296-12904-1,296-12904-2,2156-SN74LVC2952ADBR,296-SN74LVC2952ADBRTR,-SN74LVC2952ADBRG4R,296-SN74LVC2952ADBRDKR,TEXTISSN74LVC2952ADBR,296-SN74LVC2952ADBRCT,296-SN74LVC2952ADBRTR,296-SN74LVC2952ADBRCT,SN74LVC2952ADBRE4,-SN74LVC2952ADBRE4,296-12904-2R,-SN74LVC2952ADBRG4,-SN74LVC2952ADBRE4R,-SN74LVC2952ADBRR,-296-12904-1,296-SN74LVC2952ADBRDKR,SN74LVC2952ADBRE4,296-12904-1R,SN74LVC2952ADBRG4,-296-12904-1,296-12904-6R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259435-SN74LVC2952ADBR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2952ADBR CAD Model

Description

Product Overview: SN74LVC2952ADBR by Texas Instruments

The SN74LVC2952ADBR is a versatile integrated circuit designed and manufactured by Texas Instruments, a leading company in the semiconductor industry. This high-performance device is part of the LVC family and is characterized by its low-voltage operation and high-speed interface technology.

Key Features

  • Logic Type: The SN74LVC2952ADBR is an 8-bit transceiver featuring dual octal bus transceivers with 3-state outputs. It is capable of bidirectional communication between two buses.
  • Voltage Range: This IC operates at a voltage range of 2.7V to 3.6V, making it suitable for interfacing with low-voltage logic devices without the need for external level shifters.
  • Drive Capability: The device provides 24mA of drive current at the outputs, which is ideal for driving loads with moderate power requirements.
  • Speed: The SN74LVC2952ADBR boasts a fast propagation delay, ensuring quick data transfer which is crucial for high-speed applications.
  • Package: It comes in a SSOP (Shrink Small Outline Package) type DB with 24 pins, providing a compact footprint for space-constrained applications.

Applications

The SN74LVC2952ADBR is a highly flexible component that is widely used in a variety of digital applications. Its primary applications include:

  • Data communication between different voltage domains in mixed-voltage systems.
  • Interface translation in multi-voltage systems.
  • Bus management and buffering in microprocessor or microcontroller-based systems.
  • Signal routing and distribution in complex digital systems such as servers, networking equipment, and telecommunications infrastructure.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC2952ADBR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is also RoHS compliant, ensuring it meets environmental standards by avoiding the use of hazardous substances.

For detailed technical specifications, application notes, and support resources, engineers and designers are advised to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1443 $51.4935
110+ $0.9390 $103.2900
165+ $0.9096 $150.0840
230+ $0.8803 $202.4690
295+ $0.8509 $251.0155
395+ $0.7629 $301.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess