EN
  • EN
  • DE

LTC3646IMSE#PBF

Part No LTC3646IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A SYNC 16MSOP / Conv DC-DC 4V to 40V Synchronous Step Down Single-Out 2V to 30V 1A Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 2V
Output Voltage MAX 30V
Output Current 1A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783559-LTC3646IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3646
Introduction Date December 18, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3646IMSE#PBF CAD Model

Description

LTC3646IMSE#PBF - High-Efficiency, 4MHz Synchronous Buck Regulator from Linear Technology

The LTC3646IMSE#PBF is a high-performance, synchronous buck regulator from Linear Technology that delivers exceptional efficiency and power management for a wide range of applications. This compact, monolithic device is designed to convert a higher input voltage to a lower output voltage with a high level of precision and reliability. The LTC3646IMSE#PBF is ideal for portable devices, industrial equipment, and any application where space is at a premium and power efficiency is crucial.

Featuring a wide input voltage range from 4V to 36V, the LTC3646IMSE#PBF can accommodate a variety of power sources, including multi-cell batteries and industrial voltage rails. The adjustable output voltage range from 0.6V to the input voltage minus 1V allows for versatile use in different circuit configurations. With its high switching frequency of up to 4MHz, this regulator enables the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.

The LTC3646IMSE#PBF employs an internal synchronous rectification topology, which enhances efficiency by eliminating the diode conduction losses associated with traditional buck regulators. This feature, combined with its low RDS(ON) internal switches, ensures high efficiency across a wide range of load currents. The device also offers programmable soft-start functionality to manage inrush current during startup, further improving system reliability.

Protection features are integral to the LTC3646IMSE#PBF design. It includes overvoltage, overcurrent, and overtemperature protection, safeguarding both the regulator and the system it powers. Additionally, the device boasts a power good status output, which provides a real-time indication of the output voltage's health, enabling system monitoring and diagnostics.

The LTC3646IMSE#PBF is available in a compact, thermally efficient 16-lead MSOP package with an exposed pad for enhanced thermal performance. This regulator is a robust power solution that combines high efficiency, flexible operation, and advanced protection in a small package, making it an excellent choice for designers seeking a versatile and reliable power management component.

Linear Technology, now part of Analog Devices, is renowned for its high-performance analog integrated circuits, and the LTC3646IMSE#PBF is a testament to their commitment to quality and innovation in power management technologies.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4656 $57.8624
9+ $11.8692 $106.8228
14+ $11.4983 $160.9762
18+ $11.1274 $200.2932
24+ $10.7565 $258.1560
32+ $9.6437 $308.5984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 883 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess