EN
  • EN
  • DE

MAX9002EUA+

Part No MAX9002EUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC OP AMP LP HI SPEED 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator
Applications Smart Card
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 707186-MAX9002EUA+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9002
Introduction Date July 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9002EUA+ CAD Model

Description

The MAX9002EUA+ from Maxim Integrated is a high-performance, low-power, single-supply operational amplifier with an exceptional combination of features that make it suitable for a wide range of applications. This op-amp is designed to operate with a single power supply ranging from +2.7V to +5.5V, making it an ideal choice for battery-powered devices and portable equipment.

Key Features

  • Low Voltage Operation: The MAX9002EUA+ can function effectively at supply voltages as low as +2.7V, which is perfect for applications where power efficiency is crucial.
  • Rail-to-Rail Output: It features a rail-to-rail output stage, which allows the output to swing close to the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Power Consumption: With a quiescent current of just 85µA per amplifier, this op-amp conserves power, extending the life of battery-operated devices.
  • High Speed: Despite its low power consumption, the MAX9002EUA+ does not compromise on speed, offering a gain-bandwidth product of 1MHz.
  • Low Input Bias Current: The input bias current is as low as 1pA, making it an excellent choice for precision applications and sensor interfaces.

Applications

The versatility of the MAX9002EUA+ allows it to be used in a variety of applications, including but not limited to:

  • Battery-Powered Instruments
  • Portable Medical Devices
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Audio Equipment
  • Notebooks and PDAs

Package and Availability

The MAX9002EUA+ comes in a compact 8-pin µMAX package, which is highly suitable for space-constrained applications. The product is available for order, ensuring that designers can incorporate it into their systems without significant lead times.

With its combination of low power consumption, high precision, and compact form factor, the MAX9002EUA+ from Maxim Integrated stands out as an excellent choice for designers looking to optimize their systems for performance and efficiency.

You May Also Be Interested in

Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess