EN
  • EN
  • DE

ATSAML21J18B-UUT

Part No ATSAML21J18B-UUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64WLCSP / ARM® Cortex®-M0+ SAM L21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-WLCSP (3.58x3.28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series SAM L21J, Functional Safety (FuSa)
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, LINbus, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-XFBGA, WLCSP
Supplier Device Package 64-WLCSP (3.58x3.28)
Base Product Number ATSAML21
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 5,000 pcs
Win Source Part Number 1381491-ATSAML21J18B-UUT
Ultra Librarian 3D Model Ultra Librarian ATSAML21J18B-UUT CAD Model

Description

Microchip Technology ATSAML21J18B-UUT Microcontroller

The Microchip ATSAML21J18B-UUT is a high-performance, low-power microcontroller that is part of the SAM L21 family, renowned for its ultra-low power consumption and efficiency. This particular device is designed to cater to the needs of power-sensitive applications in the Internet of Things (IoT), industrial control, consumer electronics, and other embedded systems. With its ARM Cortex-M0+ processor core, the ATSAML21J18B-UUT delivers a perfect balance between performance and power usage.

Featuring up to 256KB of flash memory and 40KB of SRAM, this microcontroller provides ample space for complex applications and software stacks. The chip operates at a maximum frequency of 48MHz, ensuring swift processing capabilities for a wide range of tasks. Its power-saving technologies, including the Event System and SleepWalking, enable intelligent power management by allowing peripherals to communicate without waking up the CPU, thus saving significant amounts of energy.

The ATSAML21J18B-UUT includes a variety of integrated peripherals that enhance its functionality. These include multiple serial communication modules (SERCOM) that can be configured as UART, SPI, or I2C interfaces, a 12-bit ADC with up to 20 channels for analog sensing, and a 10-bit DAC for analog output. Its touch interface supports capacitive touch buttons, sliders, and wheels, making it ideal for user interface applications.

For security-conscious applications, the device features a 32-bit unique ID and a hardware-based cryptographic acceleration unit that supports AES, SHA, and other cryptographic algorithms. This ensures secure data transmission and storage, which is critical for IoT and networked devices.

The package of the ATSAML21J18B-UUT is a 64-pin UFBGA, which is suitable for space-constrained designs while offering enough I/O options for complex applications. With its extensive feature set and ultra-low power operation, the Microchip ATSAML21J18B-UUT microcontroller is an excellent choice for designers looking to create efficient and secure embedded systems.

Overall, the ATSAML21J18B-UUT from Microchip Technology stands out as a robust and versatile microcontroller that meets the stringent requirements of modern embedded design, enabling developers to create innovative products that are both energy-efficient and powerful.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8406 $51.1308
43+ $2.3308 $100.2244
67+ $2.2580 $151.2860
92+ $2.1851 $201.0292
119+ $2.1123 $251.3637
159+ $1.8938 $301.1142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess