EN
  • EN
  • DE

LTC3717EGN

Part No LTC3717EGN
Manufacturer Linear Technology
Description Wide Operating Range, No RSENSE Step-Down Controller for DDR/QDR Memory Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208846-LTC3717EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3717EGN CAD Model

Description

Introducing the LTC3717EGN Step-Down Controller from Linear Technology

The LTC3717EGN is a high-performance, synchronous step-down switching regulator controller that is designed to drive all N-channel power MOSFET stages. Its highly versatile design makes it an ideal choice for a wide range of applications, including telecom and datacom systems, computer peripherals, and industrial equipment. This advanced controller is engineered to provide efficient power management, ensuring reliable operation even under demanding conditions.

Key Features of the LTC3717EGN

  • Wide Input Voltage Range: The LTC3717EGN is capable of handling a broad input voltage range, making it suitable for various supply voltages.
  • Powerful Output: It can deliver high output currents with excellent conversion efficiency, thanks to its powerful drive capability.
  • Phase-Lockable Fixed Frequency: This feature ranges from 250kHz to 550kHz, allowing for optimization of efficiency and component size.
  • OPTI-LOOP Compensation: The OPTI-LOOP compensation feature minimizes the output voltage overshoot and allows for a wide range of output capacitors and inductors.
  • Tracking and Soft-Start Capabilities: These functionalities provide a smooth power-up sequence, reducing stress on the power supply and the load during startup.
  • Dual N-Channel MOSFET Synchronous Drive: The dual N-channel architecture reduces switching losses and improves efficiency.
  • Overcurrent and Overvoltage Protection: These protection features safeguard the device and the system from potential damage due to abnormal operating conditions.

Robust and Reliable Design

The LTC3717EGN is housed in a compact, thermally efficient SSOP-16 package, which ensures a minimal footprint on the PCB and robust operation in various environments. Its design is optimized for performance with features like adjustable current limit and selectable Burst Mode operation, which enhance its flexibility to meet specific design requirements.

Applications

Due to its versatile nature, the LTC3717EGN is suitable for multiple applications that require efficient power conversion and tight regulation, including:

  • High-Density Distributed Power Systems
  • Telecommunications Infrastructure
  • Industrial Equipment
  • Network Servers and Storage Systems

With its combination of features and performance, the LTC3717EGN from Linear Technology stands out as a sophisticated solution for designers looking to improve power efficiency and reliability in their systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess