EN
  • EN
  • DE

MIC280-5BM6 TR

Part No MIC280-5BM6 TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C to 125°C
Sensing Temperature - Remote -55°C to 125°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 7 b (Local), 11 b (Remote)
Features Output Switch, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±2.5°C)
Testing Conditions 0°C to 100°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 041613-MIC280-5BM6 TR
Ultra Librarian 3D Model Ultra Librarian MIC280-5BM6 TR CAD Model

Description

Microchip Technology MIC280-5BM6 TR

The MIC280-5BM6 TR from Microchip Technology is a state-of-the-art thermal supervisor IC designed for advanced electronic systems. This precision temperature sensor and system hardware monitor is an integral component for managing system temperatures and ensuring the reliability and performance of electronic devices.

With its compact SOT-23-6 package, the MIC280-5BM6 TR offers a space-efficient solution for a wide range of applications, including personal computers, office electronics, telecommunication systems, and industrial controls. Its small form factor makes it particularly suitable for space-constrained applications where temperature monitoring is essential.

Key features of the MIC280-5BM6 TR include:

  • Accuracy: The device provides high-accuracy temperature readings, which is critical for maintaining optimal system performance and preventing overheating.
  • Programmable Alert Outputs: It comes with programmable alert outputs that can be configured to trigger external systems or interrupt signals when predefined temperature thresholds are exceeded, enhancing system protection.
  • Low Power Consumption: Designed for energy-efficient operation, the MIC280-5BM6 TR minimizes power consumption, making it ideal for battery-powered devices.
  • I²C/SMBus Interface: The integrated I²C/SMBus interface allows for easy communication with microcontrollers and other digital systems, facilitating seamless integration into a variety of designs.
  • Wide Operating Temperature Range: This thermal supervisor can operate over a broad temperature range, ensuring reliable performance in diverse environments.

Microchip Technology's commitment to quality is evident in the MIC280-5BM6 TR, which is manufactured to the highest standards to ensure consistent performance and durability. Whether it's used for real-time temperature monitoring or system diagnostics, this thermal supervisor IC is an excellent choice for designers looking to enhance system stability and extend the lifespan of their electronic products.

Overall, the MIC280-5BM6 TR is a versatile and reliable component that offers advanced thermal management for sophisticated electronics, contributing to the overall efficiency and safety of the system it is integrated into.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess