EN
  • EN
  • DE

LTC3723EGN-2

Part No LTC3723EGN-2
Manufacturer Linear Technology
Description Synchronous Push-Pull PWM Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208853-LTC3723EGN-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3723EGN-2 CAD Model

Description

The LTC3723EGN-2 is a sophisticated push-pull pulse width modulation (PWM) controller designed and manufactured by Linear Technology, a brand known for its high-performance analog integrated circuits. This controller is specifically engineered to facilitate the design of high-power and high-efficiency isolated converters. The LTC3723EGN-2 is particularly suitable for applications requiring a dual power output with a phase shift ranging from 0% to 50%, making it a versatile choice for a wide range of power supply designs.

One of the standout features of the LTC3723EGN-2 is its powerful 1.5A on-chip MOSFET drivers, which provide the necessary drive strength to switch power MOSFETs effectively. This results in faster switching times and improved overall efficiency. Additionally, the controller operates with an input voltage range of 9V to 13V, giving designers the flexibility to use it in various system voltage levels.

The LTC3723EGN-2 also boasts an adjustable operating frequency from 100kHz to 1MHz, allowing for optimization of transformer size and efficiency. This high-frequency operation capability can lead to smaller and lighter power supply solutions, which is particularly beneficial for portable and space-constrained applications.

Protection features are paramount in power management, and the LTC3723EGN-2 includes under-voltage lockout, over-temperature shutdown, and programmable soft-start to ensure reliable operation under diverse conditions. These features help prevent damage to the controller and the overall system in the event of abnormal operating scenarios.

Encased in a 16-lead SSOP package, the LTC3723EGN-2 integrates seamlessly into various circuit designs. Its compact form factor is ideal for designs where board space is at a premium. The device's robust design and comprehensive feature set make it an excellent choice for forward converter topologies, full-bridge converters, and other complex power systems requiring high efficiency and reliability.

In summary, the LTC3723EGN-2 from Linear Technology is a high-performance PWM controller that offers designers a balance of power, flexibility, and protection for their high-efficiency power conversion needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3672 $61.4688
8+ $12.6090 $100.8720
13+ $12.2150 $158.7950
17+ $11.8209 $200.9553
22+ $11.4269 $251.3918
30+ $10.2448 $307.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess