EN
  • EN
  • DE

LTC3727EUH-1#PBF

Part No LTC3727EUH-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 255kHz to 530kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 119861-LTC3727EUH-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3727EUH-1#PBF CAD Model

Description

The LTC3727EUH-1#PBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology, designed to drive all N-channel power MOSFET stages. It is a part of a family of versatile controllers that are compatible with a wide range of input and output voltages, making it suitable for a variety of applications including telecom systems, datacom equipment, and distributed power systems.

Key Features:

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it adaptable to numerous power sources.
  • Output Voltage Tracking: This feature allows for safe sequencing of power-up and power-down events, which is critical in systems with multiple voltage rails.
  • Phase-Lockable Fixed Frequency: The LTC3727EUH-1#PBF operates at a fixed frequency that can be locked to an external clock, ensuring low noise and predictable performance.
  • OPTI-LOOP Compensation: The product includes Linear Technology's proprietary OPTI-LOOP compensation, which allows the optimization of transient response, output voltage stability, and loop bandwidth.
  • Powerful 1.1 Ohm On-Board Gate Drivers: The device features robust on-board gate drivers, providing strong driving capability for MOSFETs, thus reducing the need for external drivers.

Applications:

  • Telecommunications infrastructure
  • Datacom equipment
  • Network servers
  • Industrial systems
  • Distributed power systems

The LTC3727EUH-1#PBF is packaged in a compact 32-lead QFN package, offering excellent thermal performance and space efficiency. Its advanced features, such as programmable soft-start, under-voltage lockout, and dual N-channel MOSFET synchronous drive, make it a highly reliable and flexible solution for complex power management challenges. With its precision voltage regulation and robust design, the LTC3727EUH-1#PBF is an excellent choice for engineers looking for a high-quality power management solution.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess