EN
  • EN
  • DE

LTC3728LCUH#PBF

Part No LTC3728LCUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching 260kHz to 550kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 020604-LTC3728LCUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3728LCUH#PBF CAD Model

Description

The LTC3728LCUH#PBF from Linear Technology is a dual high performance, step-down switching regulator controller that is designed to drive all N-channel synchronous power MOSFET stages. Its high degree of integration and advanced features make it suitable for a wide range of applications that require precise voltage regulation and high efficiency.

Key Features

  • Wide Input Voltage Range: The controller can handle a wide input voltage range, making it versatile for various applications.
  • Dual Outputs: It provides two outputs that can be set to different voltages, allowing for dual supply systems to be powered efficiently.
  • High Efficiency: The LTC3728LCUH#PBF is designed for high efficiency, which is critical for reducing heat and improving reliability in power systems.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 750kHz or can be synchronized to an external clock.
  • Phase-Lockable Fixed Frequency: Its frequency can be locked to an external clock signal for noise-sensitive applications.
  • No RSENSE™ Operation: Eliminates the need for a current sense resistor, thereby improving efficiency and reducing system complexity and cost.

Applications

The LTC3728LCUH#PBF is ideal for a variety of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive Power Systems
  • DC/DC Converters

Product Details

The LTC3728LCUH#PBF is packaged in a compact QFN-32 package, offering a space-saving solution for modern electronic systems. Its robust design includes features such as overvoltage protection, undervoltage lockout, and a power good output signal, which simplifies power supply monitoring and increases system reliability. With its precision voltage regulation and high efficiency, the LTC3728LCUH#PBF is an excellent choice for designers looking for a versatile and reliable power management solution.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Lowest to $1.7463
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9582 $62.7074
16+ $7.3504 $117.6064
25+ $7.1206 $178.0150
34+ $6.8907 $234.2838
44+ $6.6609 $293.0796
59+ $5.9725 $352.3775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess