EN
  • EN
  • DE

LTC3728LEUH#PBF

Part No LTC3728LEUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 590kHz Automotive 32-Pin QFN EP Tube / IC REG CTRLR BUCK 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching 260kHz to 550kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 041259-LTC3728LEUH#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3728L
Introduction Date October 24, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3728LEUH#PBF CAD Model

Description

Linear Technology's LTC3728LEUH#PBF Dual Step-Down Switching Regulator

The LTC3728LEUH#PBF is a high-performance, dual step-down switching regulator integrated circuit from Linear Technology, now part of Analog Devices. This efficient power management component is designed to provide precise voltage regulation in a variety of electronic applications, ranging from portable devices to complex industrial systems.

Key Features

  • High Efficiency: With its advanced design, the LTC3728LEUH#PBF offers high efficiency, which can reach up to 95%, reducing heat generation and improving system reliability.
  • Dual Independent Outputs: The regulator features two independent output channels, each capable of delivering up to 2A of continuous output current, allowing for flexible power supply designs.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 4V to 14V, making it suitable for a variety of input sources, including standard 5V and 12V rails.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 400kHz, enabling designers to optimize the performance for specific applications and to use smaller, lower-cost inductors and capacitors.
  • Current Mode Operation: The LTC3728LEUH#PBF employs current mode control for excellent line and load transient response.
  • Robust Protection Features: It includes overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of both the regulator and the system it powers.

Package and Applications

The LTC3728LEUH#PBF comes in a compact 32-lead QFN package, which is ideal for space-constrained applications. It is commonly used in distributed power systems, DSL modems, networking equipment, and other systems requiring multiple supply voltages. The dual outputs can be used to generate different voltage levels required by various components such as microprocessors, FPGAs, and other digital ICs.

Design Flexibility

Designers can take advantage of the LTC3728LEUH#PBF's programmable soft-start feature to limit inrush current during startup, and its power good output indicators for reliable power sequencing. The device's compact size, combined with its powerful features, makes it an excellent choice for creating efficient, high-density power solutions.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2144 $57.8592
44+ $2.6369 $116.0236
68+ $2.5549 $173.7332
94+ $2.4717 $232.3398
121+ $2.3897 $289.1537
162+ $2.1425 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess