EN
  • EN
  • DE

LTC3728LIUH-1#TRPBF

Part No LTC3728LIUH-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 35 V
Frequency - Switching 260kHz to 550kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 303395-LTC3728LIUH-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3728LIUH-1#TRPBF CAD Model

Description

LTC3728LIUH-1#TRPBF - High Performance Dual Synchronous Step-Down Switching Regulator

The LTC3728LIUH-1#TRPBF is a state-of-the-art dual synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, to cater to the demanding requirements of modern electronic applications. This regulator is an ideal choice for systems that require precise voltage regulation, high efficiency, and compact design.

Key Features:

  • Wide Input Voltage Range: The device operates from a 4V to 14V input voltage range, making it suitable for a variety of supply sources, including standard 5V and 12V rails.
  • Dual Output Channels: It features two independent output channels capable of delivering up to 2A of continuous output current each, which can be set from 0.8V to VIN with a resistor divider.
  • High Efficiency: The LTC3728LIUH-1#TRPBF employs a constant-frequency, current mode architecture, which, along with its low RDS(ON) internal switches, ensures high efficiency across a wide range of load currents.
  • Adjustable Switching Frequency: The switching frequency is programmable from 250kHz to 750kHz, allowing designers to optimize the performance based on their specific application requirements.
  • Phase-Lockable Frequency: It has a phase-lockable frequency of 250kHz to 550kHz, providing additional flexibility and precision in system design.
  • Power Good Output: This feature enables easy monitoring of system health and sequencing of downstream power supplies.
  • Protection Features: The device includes overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard the system under abnormal conditions.
  • Compact Package: The LTC3728LIUH-1#TRPBF comes in a compact 32-lead QFN package, which is ideal for space-constrained applications.

Applications:

The LTC3728LIUH-1#TRPBF is versatile and can be used in a variety of applications including:

  • Telecommunications and Networking Equipment
  • Industrial Systems
  • Portable and Battery-Powered Devices
  • Computing and Data Storage Systems
  • Automotive Power Systems

With its robust feature set and high-performance capabilities, the LTC3728LIUH-1#TRPBF is a perfect solution for designers looking to improve the efficiency, reliability, and power density of their power supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess